Texas Instruments PMIC - PMIC - Laser Drivers - ONET1151LRGET ONET1151LRGET

Description
Manufacturer: Texas Instruments Win Source Part Number: 1084423-ONET1151LRGE T Packaging: Reel - TR Type: Modulator Driver Mounting: Surface Mount Data Rate: 11.3Gbps Number of Channels: 1 Current - Modulation: 85mA Current - Bias: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.8 V to 3.63 V Operating Supply Current: 120mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1084423-ONET1151LRGE T Packaging: Reel - TR Type: Modulator Driver Mounting: Surface Mount Data Rate: 11.3Gbps Number of Channels: 1 Current - Modulation: 85mA Current - Bias: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.8 V to 3.63 V Operating Supply Current: 120mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - ONET1151LRGET - 1084423-ONET1151LRGET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - ONET1151LRGET
1084423-ONET1151LRGET
PMIC - PMIC - Laser Drivers - ONET1151LRGET 1084423-ONET1151LRGET
Manufacturer: Texas Instruments Win Source Part Number: 1084423-ONET1151LRGE T Packaging: Reel - TR Type: Modulator Driver Mounting: Surface Mount Data Rate: 11.3Gbps Number of Channels: 1 Current - Modulation: 85mA Current - Bias: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.8 V to 3.63 V Operating Supply Current: 120mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084423-ONET1151LRGET
Packaging: Reel - TR
Type: Modulator Driver
Mounting: Surface Mount
Data Rate: 11.3Gbps
Number of Channels: 1
Current - Modulation: 85mA
Current - Bias: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 2.8 V to 3.63 V
Operating Supply Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1084423-ONET1151LRGET
Product Name PMIC - PMIC - Laser Drivers - ONET1151LRGET
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - 5962-8759401VYA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage References - 1906526 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details