Texas Instruments PMIC - PMIC - Laser Drivers - ONET1151LRGER ONET1151LRGER

Description
Manufacturer: Texas Instruments Win Source Part Number: 1232981-ONET1151LRGE R Packaging: Reel - TR Type: Modulator Driver Operating Temperature Range: -40°C ~ 100°C Package: 24-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.8 V ~ 3.63 V Data Rate: 11.35Gbps Number of Channels: 1 Current - Modulation: 85mA Current - Bias: 100mA Family Name: ONET1151L Categories: Integrated Circuits (ICs) Operating Supply Current: 120mA Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): MAX3949ETE+; ADN2871ACP; ISL58303DRTZ-T13; Introduction Date: December 04, 2013 ECCN: 5A991.b.1 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1232981-ONET1151LRGE R Packaging: Reel - TR Type: Modulator Driver Operating Temperature Range: -40°C ~ 100°C Package: 24-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.8 V ~ 3.63 V Data Rate: 11.35Gbps Number of Channels: 1 Current - Modulation: 85mA Current - Bias: 100mA Family Name: ONET1151L Categories: Integrated Circuits (ICs) Operating Supply Current: 120mA Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): MAX3949ETE+; ADN2871ACP; ISL58303DRTZ-T13; Introduction Date: December 04, 2013 ECCN: 5A991.b.1 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - ONET1151LRGER - 1232981-ONET1151LRGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - ONET1151LRGER
1232981-ONET1151LRGER
PMIC - PMIC - Laser Drivers - ONET1151LRGER 1232981-ONET1151LRGER
Manufacturer: Texas Instruments Win Source Part Number: 1232981-ONET1151LRGE R Packaging: Reel - TR Type: Modulator Driver Operating Temperature Range: -40°C ~ 100°C Package: 24-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.8 V ~ 3.63 V Data Rate: 11.35Gbps Number of Channels: 1 Current - Modulation: 85mA Current - Bias: 100mA Family Name: ONET1151L Categories: Integrated Circuits (ICs) Operating Supply Current: 120mA Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): MAX3949ETE+; ADN2871ACP; ISL58303DRTZ-T13; Introduction Date: December 04, 2013 ECCN: 5A991.b.1 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1232981-ONET1151LRGER
Packaging: Reel - TR
Type: Modulator Driver
Operating Temperature Range: -40°C ~ 100°C
Package: 24-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.8 V ~ 3.63 V
Data Rate: 11.35Gbps
Number of Channels: 1
Current - Modulation: 85mA
Current - Bias: 100mA
Family Name: ONET1151L
Categories: Integrated Circuits (ICs)
Operating Supply Current: 120mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): MAX3949ETE+; ADN2871ACP; ISL58303DRTZ-T13;
Introduction Date: December 04, 2013
ECCN: 5A991.b.1
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1232981-ONET1151LRGER
Product Name PMIC - PMIC - Laser Drivers - ONET1151LRGER
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232AARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - PTN3366BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details