Texas Instruments PMIC - PMIC - Laser Drivers - ONET1141LRGET ONET1141LRGET

Description
Manufacturer: Texas Instruments Win Source Part Number: 135015-ONET1141LRGET Packaging: Reel - TR Type: Modulator Driver Mounting: Surface Mount Data Rate: 11.3Gbps Number of Channels: 1 Current - Bias: 160mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.97 V to 3.63 V Operating Supply Current: 143mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 135015-ONET1141LRGET Packaging: Reel - TR Type: Modulator Driver Mounting: Surface Mount Data Rate: 11.3Gbps Number of Channels: 1 Current - Bias: 160mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.97 V to 3.63 V Operating Supply Current: 143mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - ONET1141LRGET - 135015-ONET1141LRGET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - ONET1141LRGET
135015-ONET1141LRGET
PMIC - PMIC - Laser Drivers - ONET1141LRGET 135015-ONET1141LRGET
Manufacturer: Texas Instruments Win Source Part Number: 135015-ONET1141LRGET Packaging: Reel - TR Type: Modulator Driver Mounting: Surface Mount Data Rate: 11.3Gbps Number of Channels: 1 Current - Bias: 160mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.97 V to 3.63 V Operating Supply Current: 143mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 135015-ONET1141LRGET
Packaging: Reel - TR
Type: Modulator Driver
Mounting: Surface Mount
Data Rate: 11.3Gbps
Number of Channels: 1
Current - Bias: 160mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 2.97 V to 3.63 V
Operating Supply Current: 143mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 135015-ONET1141LRGET
Product Name PMIC - PMIC - Laser Drivers - ONET1141LRGET
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

 - 2911ADM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 9210631 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active High; Active high
View Details