Manufacturer: Texas Instruments
Win Source Part Number: 888024-ONET1131ECRSM
Operating Temperature Range: -40°C ~ 100°C (TA)
Features: Audio Modulator 2 Channel 32-VQFN (4x4)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ONET1131
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (4x4)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 250
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Audio Modulator 2 Channel 32-VQFN (4x4)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 888024-ONET1131ECRSMT | ONET1131ECRSMT |
| Product Name | Audio Special Purpose - ONET1131ECRSMT | Audio Special Purpose |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |