Manufacturer: Texas Instruments
Win Source Part Number: 806148-ONET1131ECRSM
Packaging: Reel
Applications: Driver
Function: Modulator
Interface: I2C
Number of Channels: 2
Supplier Device Package: 32-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.37V ~ 2.63V
Audio Modulator 2 Channel 32-VQFN (4x4)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 806148-ONET1131ECRSMR | ONET1131ECRSMR |
| Product Name | Audio Special Purpose - ONET1131ECRSMR | Audio Special Purpose |
| Supply Voltage (VS) | 2.37 to 2.63 volts | 2.37 to 2.63 volts |