Transceiver 1TX 1RX 11.7Gbps 32-Pin VQFN EP T/R
| Utmel Electronic Limited | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 815-ONET1130EPRSMT |
| Product Name | Transceiver 1TX 1RX 11.7Gbps 32-Pin VQFN EP T/R |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad |
| Features | RoHS |
| Operating Temperature | -40.0 to 100.0 C (-40.0 to 212.0 F) |
| Data Rate | 1.17E7 kbps |