Texas Instruments PMIC - PMIC - Laser Drivers - ONET1101LRGETG4 ONET1101LRGETG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 209416-ONET1101LRGET G4 Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 11.3Gbps Number of Channels: 1 Current - Modulation: 85mA Current - Bias: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 100°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.97 V to 3.63 V Operating Supply Current: 95mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 209416-ONET1101LRGET G4 Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 11.3Gbps Number of Channels: 1 Current - Modulation: 85mA Current - Bias: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 100°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.97 V to 3.63 V Operating Supply Current: 95mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - ONET1101LRGETG4 - 209416-ONET1101LRGETG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - ONET1101LRGETG4
209416-ONET1101LRGETG4
PMIC - PMIC - Laser Drivers - ONET1101LRGETG4 209416-ONET1101LRGETG4
Manufacturer: Texas Instruments Win Source Part Number: 209416-ONET1101LRGET G4 Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 11.3Gbps Number of Channels: 1 Current - Modulation: 85mA Current - Bias: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 100°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.97 V to 3.63 V Operating Supply Current: 95mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 209416-ONET1101LRGETG4
Packaging: Reel - TR
Type: Laser Diode Driver (Fiber Optic)
Mounting: Surface Mount
Data Rate: 11.3Gbps
Number of Channels: 1
Current - Modulation: 85mA
Current - Bias: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 100°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 2.97 V to 3.63 V
Operating Supply Current: 95mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 209416-ONET1101LRGETG4
Product Name PMIC - PMIC - Laser Drivers - ONET1101LRGETG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901Q2A - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers
Voltage Supervisors - 8228906P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low
View Details
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details