Texas Instruments Custom Parts - Custom Parts (N - R) - ONET1101LRGERG4 ONET1101LRGERG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118666-ONET1101LRGE RG4 Packaging: Tape & Reel (TR) Data Rate: 11.3 Gbps Weight: 45.387587 mg Number of Channels: 1 Number of Pins: 24 Categories: Custom Parts Case / Package: QFN Operating Supply Current: 95 mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 2.97 V Max Operating Temperature: 100 °C
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118666-ONET1101LRGE RG4 Packaging: Tape & Reel (TR) Data Rate: 11.3 Gbps Weight: 45.387587 mg Number of Channels: 1 Number of Pins: 24 Categories: Custom Parts Case / Package: QFN Operating Supply Current: 95 mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 2.97 V Max Operating Temperature: 100 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (N - R) - ONET1101LRGERG4 - 1118666-ONET1101LRGERG4 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (N - R) - ONET1101LRGERG4
1118666-ONET1101LRGERG4
Custom Parts - Custom Parts (N - R) - ONET1101LRGERG4 1118666-ONET1101LRGERG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118666-ONET1101LRGE RG4 Packaging: Tape & Reel (TR) Data Rate: 11.3 Gbps Weight: 45.387587 mg Number of Channels: 1 Number of Pins: 24 Categories: Custom Parts Case / Package: QFN Operating Supply Current: 95 mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 2.97 V Max Operating Temperature: 100 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1118666-ONET1101LRGERG4
Packaging: Tape & Reel (TR)
Data Rate: 11.3 Gbps
Weight: 45.387587 mg
Number of Channels: 1
Number of Pins: 24
Categories: Custom Parts
Case / Package: QFN
Operating Supply Current: 95 mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Supply Voltage: 3.63 V
Min Supply Voltage: 2.97 V
Max Operating Temperature: 100 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1118666-ONET1101LRGERG4
Product Name Custom Parts - Custom Parts (N - R) - ONET1101LRGERG4
Unlock Full Specs
to access all available technical data