Texas Instruments PMIC - PMIC - Laser Drivers - ONET1101LRGER ONET1101LRGER

Description
Manufacturer: Texas Instruments Win Source Part Number: 060759-ONET1101LRGER Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 11.3Gbps Number of Channels: 1 Current - Modulation: 85mA Current - Bias: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 100°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.97 V to 3.63 V Operating Supply Current: 95mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 060759-ONET1101LRGER Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 11.3Gbps Number of Channels: 1 Current - Modulation: 85mA Current - Bias: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 100°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.97 V to 3.63 V Operating Supply Current: 95mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - ONET1101LRGER - 060759-ONET1101LRGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - ONET1101LRGER
060759-ONET1101LRGER
PMIC - PMIC - Laser Drivers - ONET1101LRGER 060759-ONET1101LRGER
Manufacturer: Texas Instruments Win Source Part Number: 060759-ONET1101LRGER Packaging: Reel - TR Type: Laser Diode Driver (Fiber Optic) Mounting: Surface Mount Data Rate: 11.3Gbps Number of Channels: 1 Current - Modulation: 85mA Current - Bias: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 100°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.97 V to 3.63 V Operating Supply Current: 95mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 060759-ONET1101LRGER
Packaging: Reel - TR
Type: Laser Diode Driver (Fiber Optic)
Mounting: Surface Mount
Data Rate: 11.3Gbps
Number of Channels: 1
Current - Modulation: 85mA
Current - Bias: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 100°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 2.97 V to 3.63 V
Operating Supply Current: 95mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 060759-ONET1101LRGER
Product Name PMIC - PMIC - Laser Drivers - ONET1101LRGER
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921241 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details