Texas Instruments High-Performance Analog 456MHz Embedded Microprocessor MPU OMAPL138EZCED4E

Description
C674x DSP+Arm processor - 456MHz 361-NFBGA -40 to 90 Product overview: OMAPL138EZCED4E from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 456MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL138EZCED4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
C674x DSP+Arm processor - 456MHz 361-NFBGA -40 to 90 Product overview: OMAPL138EZCED4E from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 456MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL138EZCED4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
456MHz Embedded Microprocessor MPU - 694-OMAPL138EZCED4E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
456MHz Embedded Microprocessor MPU
694-OMAPL138EZCED4E
456MHz Embedded Microprocessor MPU 694-OMAPL138EZCED4E
C674x DSP+Arm processor - 456MHz 361-NFBGA -40 to 90 Product overview: OMAPL138EZCED4E from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 456MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL138EZCED4E can be used for catalog matching and distributor lookup.

C674x DSP+Arm processor - 456MHz 361-NFBGA -40 to 90 Product overview: OMAPL138EZCED4E from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 456MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL138EZCED4E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - OMAPL138EZCED4E - 888020-OMAPL138EZCED4E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAPL138EZCED4E
888020-OMAPL138EZCED4E
Embedded - Embedded - Microprocessors - OMAPL138EZCED4E 888020-OMAPL138EZCED4E
Manufacturer: Texas Instruments Win Source Part Number: 888020-OMAPL138EZCED 4E Series: OMAP-L1x Operating Temperature Range: -40°C ~ 90°C (TJ) Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 456MHz 361-NFBGA (13x13) Core Processor: ARM926EJ-S Speed: 456MHz Package: 361-LFBGA Package: Tray Family Name: OMAPL138 Categories: Integrated Circuits (ICs) Case / Package: 361-NFBGA (13x13) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-42789, OMAPL138EZCED4E-ND, -296-42789-ND

Manufacturer: Texas Instruments
Win Source Part Number: 888020-OMAPL138EZCED4E
Series: OMAP-L1x
Operating Temperature Range: -40°C ~ 90°C (TJ)
Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 456MHz 361-NFBGA (13x13)
Core Processor: ARM926EJ-S
Speed: 456MHz
Package: 361-LFBGA
Package: Tray
Family Name: OMAPL138
Categories: Integrated Circuits (ICs)
Case / Package: 361-NFBGA (13x13)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-42789, OMAPL138EZCED4E-ND, -296-42789-ND

Buy Now Datasheet
Microprocessors - 296-42789-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42789-ND
Microprocessors 296-42789-ND
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (13x13)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (13x13)

Buy Now Datasheet
Microprocessors - OMAPL138EZCED4E - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
OMAPL138EZCED4E
Microprocessors OMAPL138EZCED4E
IC MPU OMAP-L1X 456MHZ 361NFBGA

IC MPU OMAP-L1X 456MHZ 361NFBGA

Supplier's Site Datasheet
Microprocessors - OMAPL138EZCED4E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAPL138EZCED4E
Microprocessors OMAPL138EZCED4E
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (13x13)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (13x13)

Buy Now
Embedded - Microprocessors - OMAPL138EZCED4E - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
OMAPL138EZCED4E
Embedded - Microprocessors OMAPL138EZCED4E
IC MPU OMAP-L1X 456MHZ 361NFBGA

IC MPU OMAP-L1X 456MHZ 361NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAPL138EZCED4E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAPL138EZCED4E
Integrated Circuits (ICs) - Embedded - Microprocessors OMAPL138EZCED4E
IC MPU OMAP-L1X 456MHZ 361NFBGA

IC MPU OMAP-L1X 456MHZ 361NFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-OMAPL138EZCED4E 888020-OMAPL138EZCED4E 296-42789-ND OMAPL138EZCED4E OMAPL138EZCED4E OMAPL138EZCED4E OMAPL138EZCED4E
Product Name 456MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - OMAPL138EZCED4E Microprocessors Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Supply Voltage 1.3 1.8V; 3.3V
Pin Count 361 361
Clock Speed 50 MHz 456 MHz 456 MHz 456 MHz 456 MHz
Operating Temperature -40 C (-40 F) -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750FX-FB25F3T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDJSR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 667 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - ATSAMA5D43B-CU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
6 suppliers