Texas Instruments High-Performance Analog Microprocessors OMAPL138EZCEA3

Description
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 361-NFBGA (13x13)
Request a Quote Datasheet
Description
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 361-NFBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 296-42788-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42788-ND
Microprocessors 296-42788-ND
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 361-NFBGA (13x13)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 361-NFBGA (13x13)

Buy Now Datasheet
Embedded Microprocessor MPU - 694-OMAPL138EZCEA3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-OMAPL138EZCEA3
Embedded Microprocessor MPU 694-OMAPL138EZCEA3
SOC OMAPL1xx ARM926EJ-S 361-Pin NFBGA Tray Product overview: OMAPL138EZCEA3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL138EZCEA3 can be used for catalog matching and distributor lookup.

SOC OMAPL1xx ARM926EJ-S 361-Pin NFBGA Tray Product overview: OMAPL138EZCEA3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL138EZCEA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - OMAPL138EZCEA3 - 790926-OMAPL138EZCEA3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAPL138EZCEA3
790926-OMAPL138EZCEA3
Embedded - Embedded - Microprocessors - OMAPL138EZCEA3 790926-OMAPL138EZCEA3
Manufacturer: Texas Instruments Win Source Part Number: 790926-OMAPL138EZCEA 3 Series: OMAP-L1x Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TJ) Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 375MHz Co-Processors/DSP: Signal Processing; C674x, System Control; CP15 RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) SATA: SATA 3Gbps (1) USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Security Features: Boot Security, Cryptography Package: 361-LFBGA Additional Interfaces: HPI, I2C, McASP, McBSP, MMC/SD, SPI, UART Family Name: OMAP-L138 Categories: Integrated Circuits (ICs) Manufacturer Package: 361-NFBGA (13x13) Alternative Parts (Cross-Reference): OMAPL138EZWTA4; OMAPL138EZCE3; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 790926-OMAPL138EZCEA3
Series: OMAP-L1x
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 375MHz
Co-Processors/DSP: Signal Processing; C674x, System Control; CP15
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
SATA: SATA 3Gbps (1)
USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Security Features: Boot Security, Cryptography
Package: 361-LFBGA
Additional Interfaces: HPI, I2C, McASP, McBSP, MMC/SD, SPI, UART
Family Name: OMAP-L138
Categories: Integrated Circuits (ICs)
Manufacturer Package: 361-NFBGA (13x13)
Alternative Parts (Cross-Reference): OMAPL138EZWTA4; OMAPL138EZCE3;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microprocessors - OMAPL138EZCEA3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
OMAPL138EZCEA3
Embedded - Microprocessors OMAPL138EZCEA3
IC MPU OMAP-L1X 300MHZ 361NFBGA

IC MPU OMAP-L1X 300MHZ 361NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAPL138EZCEA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAPL138EZCEA3
Integrated Circuits (ICs) - Embedded - Microprocessors OMAPL138EZCEA3
IC MPU OMAP-L1X 375MHZ 361NFBGA

IC MPU OMAP-L1X 375MHZ 361NFBGA

Supplier's Site
Microprocessors - OMAPL138EZCEA3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAPL138EZCEA3
Microprocessors OMAPL138EZCEA3
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 361-NFBGA (13x13)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 361-NFBGA (13x13)

Buy Now
Microprocessors - OMAPL138EZCEA3 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
OMAPL138EZCEA3
Microprocessors OMAPL138EZCEA3
IC MPU OMAP-L1X 300MHZ 361NFBGA

IC MPU OMAP-L1X 300MHZ 361NFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 296-42788-ND 694-OMAPL138EZCEA3 790926-OMAPL138EZCEA3 OMAPL138EZCEA3 OMAPL138EZCEA3 OMAPL138EZCEA3 OMAPL138EZCEA3
Product Name Microprocessors Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - OMAPL138EZCEA3 Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM926EJ-S ARM; ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S ARM926EJ-S
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V
Package Type Other; 361-LFBGA Other; LFBGA BGA; Other; 361-LFBGA Other; 361-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3703CBP - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDJR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - 150-SAM9X72-V/4PB-SL3-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details