Texas Instruments High-Performance Analog Microprocessors OMAPL138BZWT4

Description
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)
Request a Quote Datasheet
Description
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 296-29529-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-29529-ND
Microprocessors 296-29529-ND
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - OMAPL138BZWT4 - 1232958-OMAPL138BZWT4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAPL138BZWT4
1232958-OMAPL138BZWT4
Embedded - Embedded - Microprocessors - OMAPL138BZWT4 1232958-OMAPL138BZWT4
Manufacturer: Texas Instruments Win Source Part Number: 1232958-OMAPL138BZWT 4 Series: OMAP-L1x Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 456MHz Co-Processors/DSP: Signal Processing; C674x, System Control; CP15 RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) SATA: SATA 3Gbps (1) USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Security Features: Boot Security, Cryptography Package: 361-LFBGA Additional Interfaces: HPI, I2C, McASP, McBSP, MMC/SD, SPI, UART Part Status: Obsolete(EOL) Family Name: OMAP-L138 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 361-NFBGA (16x16) Alternative Parts (Cross-Reference): OMAPL138EZWT4; Introduction Date: June 01, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1232958-OMAPL138BZWT4
Series: OMAP-L1x
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 456MHz
Co-Processors/DSP: Signal Processing; C674x, System Control; CP15
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
SATA: SATA 3Gbps (1)
USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Security Features: Boot Security, Cryptography
Package: 361-LFBGA
Additional Interfaces: HPI, I2C, McASP, McBSP, MMC/SD, SPI, UART
Part Status: Obsolete(EOL)
Family Name: OMAP-L138
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 361-NFBGA (16x16)
Alternative Parts (Cross-Reference): OMAPL138EZWT4;
Introduction Date: June 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
456MHz Embedded Microprocessor MPU
694-OMAPL138BZWT4
456MHz Embedded Microprocessor MPU 694-OMAPL138BZWT4
DSP, ARM, 456MHz, 32b, LFBGA, USB, Ethernet, MMC, SATA, SD, UART Product overview: OMAPL138BZWT4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 456MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL138BZWT4 can be used for catalog matching and distributor lookup.

DSP, ARM, 456MHz, 32b, LFBGA, USB, Ethernet, MMC, SATA, SD, UART Product overview: OMAPL138BZWT4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 456MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL138BZWT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - OMAPL138BZWT4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
OMAPL138BZWT4
Embedded - Microprocessors OMAPL138BZWT4
IC MPU OMAP-L1X 456MHZ 361NFBGA

IC MPU OMAP-L1X 456MHZ 361NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAPL138BZWT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAPL138BZWT4
Integrated Circuits (ICs) - Embedded - Microprocessors OMAPL138BZWT4
IC MPU OMAP-L1X 456MHZ 361NFBGA

IC MPU OMAP-L1X 456MHZ 361NFBGA

Supplier's Site
Microprocessors - OMAPL138BZWT4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAPL138BZWT4
Microprocessors OMAPL138BZWT4
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

Buy Now Datasheet
TEXAS INSTRUMENTS OMAPL138BZWT4 IC, APPLICATIONS PROC, LP, 361NFBGA - 815-OMAPL138BZWT4 - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS OMAPL138BZWT4 IC, APPLICATIONS PROC, LP, 361NFBGA
815-OMAPL138BZWT4
TEXAS INSTRUMENTS OMAPL138BZWT4 IC, APPLICATIONS PROC, LP, 361NFBGA 815-OMAPL138BZWT4
TEXAS INSTRUMENTS OMAPL138BZWT4 IC, APPLICATIONS PROC, LP, 361NFBGA

TEXAS INSTRUMENTS OMAPL138BZWT4 IC, APPLICATIONS PROC, LP, 361NFBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 296-29529-ND 1232958-OMAPL138BZWT4 694-OMAPL138BZWT4 OMAPL138BZWT4 OMAPL138BZWT4 OMAPL138BZWT4 815-OMAPL138BZWT4
Product Name Microprocessors Embedded - Embedded - Microprocessors - OMAPL138BZWT4 456MHz Embedded Microprocessor MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors TEXAS INSTRUMENTS OMAPL138BZWT4 IC, APPLICATIONS PROC, LP, 361NFBGA
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit
Microprocessor Family ARM; ARM926EJ-S ARM; ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V 1V
Package Type Other; 361-LFBGA Other; LFBGA BGA; Other; 361-LFBGA Other; 361-LFBGA
Pin Count 361 361
Unlock Full Specs
to access all available technical data

Similar Products

1.5GHZ Embedded Microprocessor MPU - 694-AM5716ABCXA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - TS68EN360VA25L-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family CPU32+
Supply Voltage 5V
View Details
4 suppliers