Texas Instruments High-Performance Analog Embedded - Embedded - Microprocessors - OMAPL138BZCEA3 OMAPL138BZCEA3

Description
Manufacturer: Texas Instruments Win Source Part Number: 137241-OMAPL138BZCEA 3 Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Signal Processing; C674x, System Control; CP15 RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) SATA: SATA 3Gbps (1) USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Security Features: Boot Security, Cryptography Additional Interfaces: HPI, I2C, McASP, McBSP, MMC/SD, SPI, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 361-NFBGA (13x13) Speed(Frequency): 375MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 137241-OMAPL138BZCEA 3 Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Signal Processing; C674x, System Control; CP15 RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) SATA: SATA 3Gbps (1) USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Security Features: Boot Security, Cryptography Additional Interfaces: HPI, I2C, McASP, McBSP, MMC/SD, SPI, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 361-NFBGA (13x13) Speed(Frequency): 375MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - OMAPL138BZCEA3 - 137241-OMAPL138BZCEA3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAPL138BZCEA3
137241-OMAPL138BZCEA3
Embedded - Embedded - Microprocessors - OMAPL138BZCEA3 137241-OMAPL138BZCEA3
Manufacturer: Texas Instruments Win Source Part Number: 137241-OMAPL138BZCEA 3 Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Signal Processing; C674x, System Control; CP15 RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) SATA: SATA 3Gbps (1) USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Security Features: Boot Security, Cryptography Additional Interfaces: HPI, I2C, McASP, McBSP, MMC/SD, SPI, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 361-NFBGA (13x13) Speed(Frequency): 375MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 137241-OMAPL138BZCEA3
Packaging: Tray
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Signal Processing; C674x, System Control; CP15
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
SATA: SATA 3Gbps (1)
USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Security Features: Boot Security, Cryptography
Additional Interfaces: HPI, I2C, McASP, McBSP, MMC/SD, SPI, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 361-NFBGA (13x13)
Speed(Frequency): 375MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - 296-41526-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-41526-ND
Microprocessors 296-41526-ND
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 361-NFBGA (13x13)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 361-NFBGA (13x13)

Buy Now Datasheet
50MHz Embedded Microprocessor MPU - 694-OMAPL138BZCEA3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHz Embedded Microprocessor MPU
694-OMAPL138BZCEA3
50MHz Embedded Microprocessor MPU 694-OMAPL138BZCEA3
0-BIT, 50MHz, OTHER DSP, PBGA361, 13 X 13 MM, 0.65 MM PITCH, GREEN, PLASTIC, NFBGA-361 Product overview: OMAPL138BZCEA3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL138BZCEA3 can be used for catalog matching and distributor lookup.

0-BIT, 50MHz, OTHER DSP, PBGA361, 13 X 13 MM, 0.65 MM PITCH, GREEN, PLASTIC, NFBGA-361 Product overview: OMAPL138BZCEA3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL138BZCEA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - OMAPL138BZCEA3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAPL138BZCEA3
Microprocessors OMAPL138BZCEA3
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 361-NFBGA (13x13)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 361-NFBGA (13x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAPL138BZCEA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAPL138BZCEA3
Integrated Circuits (ICs) - Embedded - Microprocessors OMAPL138BZCEA3
IC MPU OMAP-L1X 375MHZ 361NFBGA

IC MPU OMAP-L1X 375MHZ 361NFBGA

Supplier's Site
Embedded - Microprocessors - OMAPL138BZCEA3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
OMAPL138BZCEA3
Embedded - Microprocessors OMAPL138BZCEA3
IC MPU OMAP-L1X 375MHZ 361NFBGA

IC MPU OMAP-L1X 375MHZ 361NFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 137241-OMAPL138BZCEA3 296-41526-ND 694-OMAPL138BZCEA3 OMAPL138BZCEA3 OMAPL138BZCEA3 OMAPL138BZCEA3
Product Name Embedded - Embedded - Microprocessors - OMAPL138BZCEA3 Microprocessors 50MHz Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 3.3V 1.8V; 3.3V
Package Type Other; 361-NFBGA (13x13) Other; 361-LFBGA Other; LFBGA BGA; Other; 361-LFBGA
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DM8107 DaVinci Digital Media Processor - DM8107AAARD21 - Texas Instruments
Specs
Microprocessor Family ARM
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details