Texas Instruments High-Performance Analog Microprocessors OMAPL137DZKBT3

Description
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 256-BGA (17x17)
Request a Quote Datasheet
Description
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 256-BGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 296-42786-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42786-ND
Microprocessors 296-42786-ND
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 256-BGA (17x17)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 256-BGA (17x17)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - OMAPL137DZKBT3 - 790924-OMAPL137DZKBT3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAPL137DZKBT3
790924-OMAPL137DZKBT3
Embedded - Embedded - Microprocessors - OMAPL137DZKBT3 790924-OMAPL137DZKBT3
Manufacturer: Texas Instruments Win Source Part Number: 790924-OMAPL137DZKBT 3 Series: OMAP-L1x Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TJ) Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 375MHz Co-Processors/DSP: Signal Processing; C674x, System Control; CP15 RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Package: 256-BGA Additional Interfaces: HPI, I2C, McASP, MMC/SD, SPI, UART Family Name: OMAPL137 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-BGA (17x17) Alternative Parts (Cross-Reference): OMAPL137DZKB3; OMAPL137DZKBA3; Introduction Date: November 10, 2008 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 790924-OMAPL137DZKBT3
Series: OMAP-L1x
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TJ)
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 375MHz
Co-Processors/DSP: Signal Processing; C674x, System Control; CP15
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Package: 256-BGA
Additional Interfaces: HPI, I2C, McASP, MMC/SD, SPI, UART
Family Name: OMAPL137
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-BGA (17x17)
Alternative Parts (Cross-Reference): OMAPL137DZKB3; OMAPL137DZKBA3;
Introduction Date: November 10, 2008
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
BGA Embedded Microprocessor MPU - 694-OMAPL137DZKBT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Embedded Microprocessor MPU
694-OMAPL137DZKBT3
BGA Embedded Microprocessor MPU 694-OMAPL137DZKBT3
C6747 DSP+Arm processor 256-BGA -40 to 125 Product overview: OMAPL137DZKBT3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL137DZKBT3 can be used for catalog matching and distributor lookup.

C6747 DSP+Arm processor 256-BGA -40 to 125 Product overview: OMAPL137DZKBT3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL137DZKBT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - OMAPL137DZKBT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAPL137DZKBT3
Microprocessors OMAPL137DZKBT3
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 256-BGA (17x17)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 256-BGA (17x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAPL137DZKBT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAPL137DZKBT3
Integrated Circuits (ICs) - Embedded - Microprocessors OMAPL137DZKBT3
IC MPU OMAP-L1X 375MHZ 256BGA

IC MPU OMAP-L1X 375MHZ 256BGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 296-42786-ND 790924-OMAPL137DZKBT3 694-OMAPL137DZKBT3 OMAPL137DZKBT3 OMAPL137DZKBT3
Product Name Microprocessors Embedded - Embedded - Microprocessors - OMAPL137DZKBT3 BGA Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V 1.32V
Package Type BGA; Other; 256-BGA Other; BGA BGA; Other; 256-BGA
Unlock Full Specs
to access all available technical data

Similar Products

800MHz 1.8V BGA Embedded Microprocessor MPU - 698-DM3725CUSA - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8V
Package Type Other; BGA
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , QUICC®
Package Type Other; 241 PGA
View Details
Microprocessors - 150-SAM9X75-V/6GW-SL3-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details