Texas Instruments High-Performance Analog 456MHz 128KB BGA Embedded Microprocessor MPU OMAPL137DZKB4

Description
DSP+ARM Processor, 456MHz, 128KB RAM, BGA, SPI, USB Product overview: OMAPL137DZKB4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz, 128KB, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 456MHz, 128KB, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL137DZKB4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DSP+ARM Processor, 456MHz, 128KB RAM, BGA, SPI, USB Product overview: OMAPL137DZKB4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz, 128KB, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 456MHz, 128KB, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL137DZKB4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
456MHz 128KB BGA Embedded Microprocessor MPU - 694-OMAPL137DZKB4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
456MHz 128KB BGA Embedded Microprocessor MPU
694-OMAPL137DZKB4
456MHz 128KB BGA Embedded Microprocessor MPU 694-OMAPL137DZKB4
DSP+ARM Processor, 456MHz, 128KB RAM, BGA, SPI, USB Product overview: OMAPL137DZKB4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz, 128KB, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 456MHz, 128KB, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL137DZKB4 can be used for catalog matching and distributor lookup.

DSP+ARM Processor, 456MHz, 128KB RAM, BGA, SPI, USB Product overview: OMAPL137DZKB4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz, 128KB, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 456MHz, 128KB, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL137DZKB4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - OMAPL137DZKB4 - 790922-OMAPL137DZKB4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAPL137DZKB4
790922-OMAPL137DZKB4
Embedded - Embedded - Microprocessors - OMAPL137DZKB4 790922-OMAPL137DZKB4
Manufacturer: Texas Instruments Win Source Part Number: 790922-OMAPL137DZKB4 Series: OMAP-L1x Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 456MHz Co-Processors/DSP: Signal Processing; C674x, System Control; CP15 RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Package: 256-BGA Additional Interfaces: HPI, I2C, McASP, MMC/SD, SPI, UART Family Name: OMAPL137 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-BGA (17x17) ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 790922-OMAPL137DZKB4
Series: OMAP-L1x
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 456MHz
Co-Processors/DSP: Signal Processing; C674x, System Control; CP15
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Package: 256-BGA
Additional Interfaces: HPI, I2C, McASP, MMC/SD, SPI, UART
Family Name: OMAPL137
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-BGA (17x17)
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - 296-42784-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42784-ND
Microprocessors 296-42784-ND
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 256-BGA (17x17)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 256-BGA (17x17)

Buy Now Datasheet
Microprocessors - OMAPL137DZKB4 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
OMAPL137DZKB4
Microprocessors OMAPL137DZKB4
IC MPU OMAP-L1X 456MHZ 256BGA

IC MPU OMAP-L1X 456MHZ 256BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAPL137DZKB4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAPL137DZKB4
Integrated Circuits (ICs) - Embedded - Microprocessors OMAPL137DZKB4
IC MPU OMAP-L1X 456MHZ 256BGA

IC MPU OMAP-L1X 456MHZ 256BGA

Supplier's Site
Embedded - Microprocessors - OMAPL137DZKB4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
OMAPL137DZKB4
Embedded - Microprocessors OMAPL137DZKB4
IC MPU OMAP-L1X 456MHZ 256BGA

IC MPU OMAP-L1X 456MHZ 256BGA

Supplier's Site Datasheet
Microprocessors - OMAPL137DZKB4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAPL137DZKB4
Microprocessors OMAPL137DZKB4
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 256-BGA (17x17)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 256-BGA (17x17)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-OMAPL137DZKB4 790922-OMAPL137DZKB4 296-42784-ND OMAPL137DZKB4 OMAPL137DZKB4 OMAPL137DZKB4 OMAPL137DZKB4
Product Name 456MHz 128KB BGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - OMAPL137DZKB4 Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Supply Voltage 1.32V 1.8V, 3.3V 1.8V; 3.3V
Package Type Other; BGA BGA; Other; 256-BGA Other; 256-BGA BGA; Other; 256-BGA
Operating Temperature 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZCED4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
4 suppliers
Embedded - Microprocessors - 25PPC750FX-FB0513T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details