Texas Instruments High-Performance Analog Microprocessors OMAPL137CZKBT3

Description
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 256-BGA (17x17)
Request a Quote Datasheet
Description
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 256-BGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - OMAPL137CZKBT3-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
OMAPL137CZKBT3-ND
Microprocessors OMAPL137CZKBT3-ND
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 256-BGA (17x17)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 256-BGA (17x17)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - OMAPL137CZKBT3 - 929577-OMAPL137CZKBT3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAPL137CZKBT3
929577-OMAPL137CZKBT3
Embedded - Embedded - Microprocessors - OMAPL137CZKBT3 929577-OMAPL137CZKBT3
Manufacturer: Texas Instruments Win Source Part Number: 929577-OMAPL137CZKBT 3 Series: OMAP-L1x Operating Temperature Range: -40°C ~ 125°C (TJ) Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 375MHz 256-BGA (17x17) Core Processor: ARM926EJ-S Speed: 375MHz Package: Tray Package: 256-BGA Part Status: Obsolete Family Name: OMAPL137 Categories: Integrated Circuits (ICs) Case / Package: 256-BGA (17x17) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 929577-OMAPL137CZKBT3
Series: OMAP-L1x
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 375MHz 256-BGA (17x17)
Core Processor: ARM926EJ-S
Speed: 375MHz
Package: Tray
Package: 256-BGA
Part Status: Obsolete
Family Name: OMAPL137
Categories: Integrated Circuits (ICs)
Case / Package: 256-BGA (17x17)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
Embedded Microprocessor MPU
694-OMAPL137CZKBT3
Embedded Microprocessor MPU 694-OMAPL137CZKBT3
OTHER DSP Product overview: OMAPL137CZKBT3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL137CZKBT3 can be used for catalog matching and distributor lookup.

OTHER DSP Product overview: OMAPL137CZKBT3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL137CZKBT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - OMAPL137CZKBT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAPL137CZKBT3
Microprocessors OMAPL137CZKBT3
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 256-BGA (17x17)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 256-BGA (17x17)

Buy Now Datasheet
Embedded - Microprocessors - OMAPL137CZKBT3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
OMAPL137CZKBT3
Embedded - Microprocessors OMAPL137CZKBT3
IC MPU OMAP-L1X 375MHZ 256BGA

IC MPU OMAP-L1X 375MHZ 256BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAPL137CZKBT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAPL137CZKBT3
Integrated Circuits (ICs) - Embedded - Microprocessors OMAPL137CZKBT3
IC MPU OMAP-L1X 375MHZ 256BGA

IC MPU OMAP-L1X 375MHZ 256BGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number OMAPL137CZKBT3-ND 929577-OMAPL137CZKBT3 694-OMAPL137CZKBT3 OMAPL137CZKBT3 OMAPL137CZKBT3 OMAPL137CZKBT3
Product Name Microprocessors Embedded - Embedded - Microprocessors - OMAPL137CZKBT3 Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V 1.32V
Package Type BGA; Other; 256-BGA BGA; Other; 256-BGA (17x17) Other; BGA BGA; Other; 256-BGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CUSA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - 150-SAM9X75D1G-I/4TB-SL3-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details