Manufacturer: Texas Instruments
Win Source Part Number: 929576-OMAPL137BZKBD
Series: OMAP-L1x
Operating Temperature Range: -40°C ~ 90°C (TJ)
Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 456MHz 256-BGA (17x17)
Core Processor: ARM926EJ-S
Speed: 456MHz
Package: Tray
Package: 256-BGA
Part Status: Obsolete
Family Name: OMAPL137
Categories: Integrated Circuits (ICs)
Case / Package: 256-BGA (17x17)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 256-BGA (17x17)
C6000 DSP+ARM Processor 256-BGA -40 to 90 Product overview: OMAPL137BZKBD4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL137BZKBD4 can be used for catalog matching and distributor lookup.
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 256-BGA (17x17)
IC MPU OMAP-L1X 456MHZ 256BGA
IC MPU OMAP-L1X 456MHZ 256BGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 929576-OMAPL137BZKBD4 | OMAPL137BZKBD4-ND | 694-OMAPL137BZKBD4 | OMAPL137BZKBD4 | OMAPL137BZKBD4 | OMAPL137BZKBD4 |
| Product Name | Embedded - Embedded - Microprocessors - OMAPL137BZKBD4 | Microprocessors | BGA Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Package Type | BGA; Other; 256-BGA (17x17) | BGA; Other; 256-BGA | Other; BGA | BGA; Other; 256-BGA | ||
| Operating Temperature | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) | -40 C (-40 F) | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) | |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Microprocessor Family | ARM; ARM926EJ-S | ARM926EJ-S | ARM; ARM926EJ-S | ARM; ARM926EJ-S |