ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 300MHz 256-BGA (17x17)
IC MPU OMAP-L1X 300MHZ 256BGA
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 300MHz 256-BGA (17x17)
IC MPU OMAP-L1X 300MHZ 256BGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | OMAPL137AZKB3-ND | OMAPL137AZKB3 | OMAPL137AZKB3 | OMAPL137AZKB3 |
| Product Name | Microprocessors | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | ARM; ARM926EJ-S | ARM; ARM926EJ-S | ARM926EJ-S | ARM; ARM926EJ-S |
| Supply Voltage | 1.8V; 3.3V | |||
| Package Type | BGA; Other; 256-BGA | BGA; Other; 256-BGA |