Texas Instruments High-Performance Analog Microprocessors OMAPL132EZWTA2

Description
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 200MHz 361-NFBGA (16x16)
Request a Quote Datasheet
Description
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 200MHz 361-NFBGA (16x16)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 296-42783-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42783-ND
Microprocessors 296-42783-ND
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 200MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 200MHz 361-NFBGA (16x16)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - OMAPL132EZWTA2 - 790919-OMAPL132EZWTA2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAPL132EZWTA2
790919-OMAPL132EZWTA2
Embedded - Embedded - Microprocessors - OMAPL132EZWTA2 790919-OMAPL132EZWTA2
Manufacturer: Texas Instruments Win Source Part Number: 790919-OMAPL132EZWTA 2 Series: OMAP-L1x Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TJ) Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 200MHz Co-Processors/DSP: Signal Processing; C674x, System Control; CP15 RAM Controllers: LPDDR, DDR2 Graphics Acceleration: No Ethernet: 10/100 Mbps (1) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Package: 361-LFBGA Additional Interfaces: AC97, I2C, I2S, McASP, McBSP, MMC/SD/SDIO, SPI, UART Family Name: OMAPL132 Categories: Integrated Circuits (ICs) Manufacturer Package: 361-NFBGA (16x16) Alternative Parts (Cross-Reference): OMAPL132EZWTA2R; OMAPL132EZWT2; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 790919-OMAPL132EZWTA2
Series: OMAP-L1x
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 200MHz
Co-Processors/DSP: Signal Processing; C674x, System Control; CP15
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100 Mbps (1)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Additional Interfaces: AC97, I2C, I2S, McASP, McBSP, MMC/SD/SDIO, SPI, UART
Family Name: OMAPL132
Categories: Integrated Circuits (ICs)
Manufacturer Package: 361-NFBGA (16x16)
Alternative Parts (Cross-Reference): OMAPL132EZWTA2R; OMAPL132EZWT2;
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
200MHz Embedded Microprocessor MPU
694-OMAPL132EZWTA2
200MHz Embedded Microprocessor MPU 694-OMAPL132EZWTA2
C674x DSP+Arm processor - 200MHz 361-NFBGA -40 to 105 Product overview: OMAPL132EZWTA2 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 200MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL132EZWTA2 can be used for catalog matching and distributor lookup.

C674x DSP+Arm processor - 200MHz 361-NFBGA -40 to 105 Product overview: OMAPL132EZWTA2 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 200MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL132EZWTA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - OMAPL132EZWTA2 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
OMAPL132EZWTA2
Microprocessors OMAPL132EZWTA2
IC MPU OMAP-L1X 200MHZ 361NFBGA

IC MPU OMAP-L1X 200MHZ 361NFBGA

Supplier's Site Datasheet
Microprocessors - OMAPL132EZWTA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAPL132EZWTA2
Microprocessors OMAPL132EZWTA2
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 200MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 200MHz 361-NFBGA (16x16)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAPL132EZWTA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAPL132EZWTA2
Integrated Circuits (ICs) - Embedded - Microprocessors OMAPL132EZWTA2
IC MPU OMAP-L1X 200MHZ 361NFBGA

IC MPU OMAP-L1X 200MHZ 361NFBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 296-42783-ND 790919-OMAPL132EZWTA2 694-OMAPL132EZWTA2 OMAPL132EZWTA2 OMAPL132EZWTA2 OMAPL132EZWTA2
Product Name Microprocessors Embedded - Embedded - Microprocessors - OMAPL132EZWTA2 200MHz Embedded Microprocessor MPU Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM926EJ-S ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V 1.2
Package Type Other; 361-LFBGA Other; 361-LFBGA BGA; Other; 361-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM4379BZDNA80 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A9
View Details
DM385 DaVinci Digital Media Processor - DM385AAAR21 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II Pro
Package Type P-BGA; Other; 689 TePBGA II
Clock Speed 800 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details