Texas Instruments High-Performance Analog Microprocessors OMAPL132EZWT2

Description
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 200MHz 361-NFBGA (16x16)
Request a Quote Datasheet
Description
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 200MHz 361-NFBGA (16x16)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 296-42782-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42782-ND
Microprocessors 296-42782-ND
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 200MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 200MHz 361-NFBGA (16x16)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - OMAPL132EZWT2 - 790918-OMAPL132EZWT2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAPL132EZWT2
790918-OMAPL132EZWT2
Embedded - Embedded - Microprocessors - OMAPL132EZWT2 790918-OMAPL132EZWT2
Manufacturer: Texas Instruments Win Source Part Number: 790918-OMAPL132EZWT2 Series: OMAP-L1x Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 200MHz Co-Processors/DSP: Signal Processing; C674x, System Control; CP15 RAM Controllers: LPDDR, DDR2 Graphics Acceleration: No Ethernet: 10/100 Mbps (1) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Package: 361-LFBGA Additional Interfaces: AC97, I2C, I2S, McASP, McBSP, MMC/SD/SDIO, SPI, UART Family Name: OMAPL132EZWT2 Categories: Integrated Circuits (ICs) Manufacturer Package: 361-NFBGA (16x16) Alternative Parts (Cross-Reference): OMAPL132EZWTA2; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 790918-OMAPL132EZWT2
Series: OMAP-L1x
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 200MHz
Co-Processors/DSP: Signal Processing; C674x, System Control; CP15
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100 Mbps (1)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Additional Interfaces: AC97, I2C, I2S, McASP, McBSP, MMC/SD/SDIO, SPI, UART
Family Name: OMAPL132EZWT2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 361-NFBGA (16x16)
Alternative Parts (Cross-Reference): OMAPL132EZWTA2;
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
200MHz Embedded Microprocessor MPU
694-OMAPL132EZWT2
200MHz Embedded Microprocessor MPU 694-OMAPL132EZWT2
C674x DSP+Arm processor - 200MHz 361-NFBGA 0 to 90 Product overview: OMAPL132EZWT2 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 200MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL132EZWT2 can be used for catalog matching and distributor lookup.

C674x DSP+Arm processor - 200MHz 361-NFBGA 0 to 90 Product overview: OMAPL132EZWT2 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 200MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL132EZWT2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - OMAPL132EZWT2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAPL132EZWT2
Microprocessors OMAPL132EZWT2
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 200MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 200MHz 361-NFBGA (16x16)

Buy Now
Microprocessors - OMAPL132EZWT2 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
OMAPL132EZWT2
Microprocessors OMAPL132EZWT2
IC MPU OMAP-L1X 200MHZ 361NFBGA

IC MPU OMAP-L1X 200MHZ 361NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAPL132EZWT2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAPL132EZWT2
Integrated Circuits (ICs) - Embedded - Microprocessors OMAPL132EZWT2
IC MPU OMAP-L1X 200MHZ 361NFBGA

IC MPU OMAP-L1X 200MHZ 361NFBGA

Supplier's Site
Embedded - Microprocessors - OMAPL132EZWT2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
OMAPL132EZWT2
Embedded - Microprocessors OMAPL132EZWT2
IC MPU OMAP-L1X 200MHZ 361NFBGA

IC MPU OMAP-L1X 200MHZ 361NFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 296-42782-ND 790918-OMAPL132EZWT2 694-OMAPL132EZWT2 OMAPL132EZWT2 OMAPL132EZWT2 OMAPL132EZWT2 OMAPL132EZWT2
Product Name Microprocessors Embedded - Embedded - Microprocessors - OMAPL132EZWT2 200MHz Embedded Microprocessor MPU Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM926EJ-S ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V
Package Type Other; 361-LFBGA Other; LFBGA BGA; Other; 361-LFBGA Other; 361-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZ60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details