Texas Instruments High-Performance Analog Microprocessors OMAP5912ZVLR

Description
ARM926EJ-S Microprocessor IC OMAP-59xx 1 Core, 32-Bit 192MHz 289-NFBGA (12x12)
Request a Quote Datasheet
Description
ARM926EJ-S Microprocessor IC OMAP-59xx 1 Core, 32-Bit 192MHz 289-NFBGA (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 296-OMAP5912ZVLRTR-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-OMAP5912ZVLRTR-ND
Microprocessors 296-OMAP5912ZVLRTR-ND
ARM926EJ-S Microprocessor IC OMAP-59xx 1 Core, 32-Bit 192MHz 289-NFBGA (12x12)

ARM926EJ-S Microprocessor IC OMAP-59xx 1 Core, 32-Bit 192MHz 289-NFBGA (12x12)

Buy Now Datasheet
Embedded Microprocessor MPU - 694-OMAP5912ZVLR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-OMAP5912ZVLR
Embedded Microprocessor MPU 694-OMAP5912ZVLR
OMAP5912 Applications Processor Product overview: OMAP5912ZVLR from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP5912ZVLR can be used for catalog matching and distributor lookup.

OMAP5912 Applications Processor Product overview: OMAP5912ZVLR from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP5912ZVLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Embedded Microprocessors -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microprocessors
Integrated Circuits (ICs) Embedded Microprocessors
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Embedded Microprocessors Series: OMAP-59xx Package: Tape & Reel (TR) Speed: 192MHz Product Status: Active Mounting Type: Surface Mount Package / Case: 289-TFBGA Supplier Device Package: 289-NFBGA (12x12) Base Product Number: OMAP5912

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Embedded Microprocessors
Series: OMAP-59xx
Package: Tape & Reel (TR)
Speed: 192MHz
Product Status: Active
Mounting Type: Surface Mount
Package / Case: 289-TFBGA
Supplier Device Package: 289-NFBGA (12x12)
Base Product Number: OMAP5912

Buy Now Datasheet
Microprocessors - OMAP5912ZVLR - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
OMAP5912ZVLR
Microprocessors OMAP5912ZVLR
IC MPU OMAP-59XX 289BGA

IC MPU OMAP-59XX 289BGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAP5912ZVLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAP5912ZVLR
Integrated Circuits (ICs) - Embedded - Microprocessors OMAP5912ZVLR
IC MPU OMAP-59XX 192MHZ 289NFBGA

IC MPU OMAP-59XX 192MHZ 289NFBGA

Supplier's Site
Embedded - Microprocessors - OMAP5912ZVLR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
OMAP5912ZVLR
Embedded - Microprocessors OMAP5912ZVLR
IC MPU OMAP-59XX 289BGA

IC MPU OMAP-59XX 289BGA

Supplier's Site Datasheet
Microprocessors - OMAP5912ZVLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAP5912ZVLR
Microprocessors OMAP5912ZVLR
ARM926EJ-S Microprocessor IC OMAP-59xx 1 Core, 32-Bit 192MHz 289-NFBGA (12x12)

ARM926EJ-S Microprocessor IC OMAP-59xx 1 Core, 32-Bit 192MHz 289-NFBGA (12x12)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 296-OMAP5912ZVLRTR-ND 694-OMAP5912ZVLR OMAP5912ZVLR OMAP5912ZVLR OMAP5912ZVLR OMAP5912ZVLR
Product Name Microprocessors Embedded Microprocessor MPU Integrated Circuits (ICs) Embedded Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S
Supply Voltage 1.8V; 3.3V
Package Type Other; 289-TFBGA Other; Reel Other; 289-TFBGA BGA; Other; 289-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM3505AZERQ5 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A8
Clock Speed 600 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - EN80C186XL-12 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family 80C186
Package Type Other; 68-LCC (J-Lead)
Clock Speed 12 MHz
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details