The OMAP5912ZVL is an ARM926EJ-S microprocessor from Quarktwin Technology Ltd., designed for applications requiring a 32-bit processing architecture. It operates at a clock speed of 192 MHz and is packaged in a 289-ball NFBGA format, measuring 12x12 mm. This device is classified as RoHS and Green compliant, indicating it meets environmental standards for hazardous substances. The operational temperature range for the OMAP5912ZVL is between -40°C and 85°C, making it suitable for a variety of industrial and commercial applications. The product is currently active and recommended for new designs, providing a reliable option for engineers seeking a robust microprocessor solution.
ARM926EJ-S Microprocessor IC OMAP-59xx 1 Core, 32-Bit 192MHz 289-NFBGA (12x12)
ARM926EJ-S Microprocessor IC OMAP-59xx 1 Core, 32-Bit 192MHz 289-NFBGA (12x12)
APPLICATIONS PROCESSOR
IC MPU OMAP-59XX 192MHZ 289NFBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 296-OMAP5912ZVL-ND | OMAP5912ZVL | OMAP5912ZVL | OMAP5912ZVL |
| Product Name | Microprocessors | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | ARM; ARM926EJ-S | ARM926EJ-S | ARM; ARM926EJ-S | ARM; ARM926EJ-S |
| Supply Voltage | 1.8V; 3.3V | |||
| Package Type | Other; 289-TFBGA | BGA; Other; 289-TFBGA |