Texas Instruments Embedded - Embedded - Microprocessors - OMAP5912ZDY OMAP5912ZDY

Description
Manufacturer: Texas Instruments Win Source Part Number: 1232953-OMAP5912ZDY Series: OMAP-59xx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 192MHz Co-Processors/DSP: Signal Processing; C55x, System Control; CP15 RAM Controllers: LPDDR Graphics Acceleration: No Display & Interface Controllers: Keyboard, LCD USB: USB 1.1 (1), USB 1.x (2) Voltage - I/O: 1.8V, 2.75V, 3.3V Security Features: Cryptography, Random Number Generator Package: 289-BGA Additional Interfaces: 1-Wire/HDQ, AC97, I2C, I2S, IrDA, McBSP, MCSI, MICROWIRE, MMC/SD/SDIO, SPI, UART Family Name: OMAP5912 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 289-BGA (19x19) Alternative Parts (Cross-Reference): OMAP5912ZZG; Introduction Date: May 03, 2005 ECCN: 5A002.a.1.a Country of Origin: Philippines Estimated EOL Date: Not Applicable Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 84
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1232953-OMAP5912ZDY Series: OMAP-59xx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 192MHz Co-Processors/DSP: Signal Processing; C55x, System Control; CP15 RAM Controllers: LPDDR Graphics Acceleration: No Display & Interface Controllers: Keyboard, LCD USB: USB 1.1 (1), USB 1.x (2) Voltage - I/O: 1.8V, 2.75V, 3.3V Security Features: Cryptography, Random Number Generator Package: 289-BGA Additional Interfaces: 1-Wire/HDQ, AC97, I2C, I2S, IrDA, McBSP, MCSI, MICROWIRE, MMC/SD/SDIO, SPI, UART Family Name: OMAP5912 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 289-BGA (19x19) Alternative Parts (Cross-Reference): OMAP5912ZZG; Introduction Date: May 03, 2005 ECCN: 5A002.a.1.a Country of Origin: Philippines Estimated EOL Date: Not Applicable Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 84
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - OMAP5912ZDY - 1232953-OMAP5912ZDY - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAP5912ZDY
1232953-OMAP5912ZDY
Embedded - Embedded - Microprocessors - OMAP5912ZDY 1232953-OMAP5912ZDY
Manufacturer: Texas Instruments Win Source Part Number: 1232953-OMAP5912ZDY Series: OMAP-59xx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 192MHz Co-Processors/DSP: Signal Processing; C55x, System Control; CP15 RAM Controllers: LPDDR Graphics Acceleration: No Display & Interface Controllers: Keyboard, LCD USB: USB 1.1 (1), USB 1.x (2) Voltage - I/O: 1.8V, 2.75V, 3.3V Security Features: Cryptography, Random Number Generator Package: 289-BGA Additional Interfaces: 1-Wire/HDQ, AC97, I2C, I2S, IrDA, McBSP, MCSI, MICROWIRE, MMC/SD/SDIO, SPI, UART Family Name: OMAP5912 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 289-BGA (19x19) Alternative Parts (Cross-Reference): OMAP5912ZZG; Introduction Date: May 03, 2005 ECCN: 5A002.a.1.a Country of Origin: Philippines Estimated EOL Date: Not Applicable Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 84

Manufacturer: Texas Instruments
Win Source Part Number: 1232953-OMAP5912ZDY
Series: OMAP-59xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TC)
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 192MHz
Co-Processors/DSP: Signal Processing; C55x, System Control; CP15
RAM Controllers: LPDDR
Graphics Acceleration: No
Display & Interface Controllers: Keyboard, LCD
USB: USB 1.1 (1), USB 1.x (2)
Voltage - I/O: 1.8V, 2.75V, 3.3V
Security Features: Cryptography, Random Number Generator
Package: 289-BGA
Additional Interfaces: 1-Wire/HDQ, AC97, I2C, I2S, IrDA, McBSP, MCSI, MICROWIRE, MMC/SD/SDIO, SPI, UART
Family Name: OMAP5912
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 289-BGA (19x19)
Alternative Parts (Cross-Reference): OMAP5912ZZG;
Introduction Date: May 03, 2005
ECCN: 5A002.a.1.a
Country of Origin: Philippines
Estimated EOL Date: Not Applicable
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 84

Buy Now Datasheet
32-bit 192MHz 250KB 3.3V Embedded Microprocessor MPU - 694-OMAP5912ZDY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 192MHz 250KB 3.3V Embedded Microprocessor MPU
694-OMAP5912ZDY
32-bit 192MHz 250KB 3.3V Embedded Microprocessor MPU 694-OMAP5912ZDY
32-bit DSP, ARM, 192MHz, 250KB RAM, BGA, 3.3V Product overview: OMAP5912ZDY from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 192MHz, 250KB, 3.3V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 192MHz, 250KB, 3.3V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP5912ZDY can be used for catalog matching and distributor lookup.

32-bit DSP, ARM, 192MHz, 250KB RAM, BGA, 3.3V Product overview: OMAP5912ZDY from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 192MHz, 250KB, 3.3V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 192MHz, 250KB, 3.3V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP5912ZDY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 296-20940-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-20940-ND
Microprocessors 296-20940-ND
ARM926EJ-S Microprocessor IC OMAP-59xx 1 Core, 32-Bit 192MHz 289-BGA (19x19)

ARM926EJ-S Microprocessor IC OMAP-59xx 1 Core, 32-Bit 192MHz 289-BGA (19x19)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAP5912ZDY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAP5912ZDY
Integrated Circuits (ICs) - Embedded - Microprocessors OMAP5912ZDY
IC MPU OMAP-59XX 192MHZ 289BGA

IC MPU OMAP-59XX 192MHZ 289BGA

Supplier's Site
Microprocessors - OMAP5912ZDY - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
OMAP5912ZDY
Microprocessors OMAP5912ZDY
IC MPU OMAP-59XX 192MHZ 289BGA

IC MPU OMAP-59XX 192MHZ 289BGA

Supplier's Site
Microprocessors - OMAP5912ZDY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAP5912ZDY
Microprocessors OMAP5912ZDY
ARM926EJ-S Microprocessor IC OMAP-59xx 1 Core, 32-Bit 192MHz 289-BGA (19x19)

ARM926EJ-S Microprocessor IC OMAP-59xx 1 Core, 32-Bit 192MHz 289-BGA (19x19)

Buy Now Datasheet
Embedded - Microprocessors - OMAP5912ZDY - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
OMAP5912ZDY
Embedded - Microprocessors OMAP5912ZDY
IC MPU OMAP-59XX 192MHZ 289BGA

IC MPU OMAP-59XX 192MHZ 289BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1232953-OMAP5912ZDY 694-OMAP5912ZDY 296-20940-ND OMAP5912ZDY OMAP5912ZDY OMAP5912ZDY OMAP5912ZDY
Product Name Embedded - Embedded - Microprocessors - OMAP5912ZDY 32-bit 192MHz 250KB 3.3V Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 2.75V, 3.3V 3.3V 1.8V; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Other; BGA BGA; Other; 289-BGA Other; 289-BGA BGA; Other; 289-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA722AHGABCRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details