Texas Instruments High-Performance Analog Microprocessors OMAP5910JZVL2

Description
ARM9TDMI Microprocessor IC OMAP-59xx 1 Core, 32-Bit 150MHz 289-NFBGA (12x12)
Request a Quote
Description
ARM9TDMI Microprocessor IC OMAP-59xx 1 Core, 32-Bit 150MHz 289-NFBGA (12x12)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OMAP5910JZVL2 is a dual-core microprocessor from Quarktwin Technology Ltd., featuring an ARM9TDMI architecture. It operates at a clock speed of 150 MHz and is packaged in a 289-pin NFBGA format, measuring 12x12 mm. This device is designed for applications requiring efficient processing capabilities and is suitable for various embedded systems. The OMAP5910JZVL2 is RoHS compliant and has an operational temperature range of -40 to 85 degrees Celsius. It is currently active and recommended for new designs, making it a viable option for engineers looking to integrate a reliable microprocessor into their projects.

Datasheet Summary
Powered by GS/AI

The OMAP5910JZVL2 is a dual-core microprocessor from Quarktwin Technology Ltd., featuring an ARM9TDMI architecture. It operates at a clock speed of 150 MHz and is packaged in a 289-pin NFBGA format, measuring 12x12 mm. This device is designed for applications requiring efficient processing capabilities and is suitable for various embedded systems. The OMAP5910JZVL2 is RoHS compliant and has an operational temperature range of -40 to 85 degrees Celsius. It is currently active and recommended for new designs, making it a viable option for engineers looking to integrate a reliable microprocessor into their projects.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 296-OMAP5910JZVL2-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-OMAP5910JZVL2-ND
Microprocessors 296-OMAP5910JZVL2-ND
ARM9TDMI Microprocessor IC OMAP-59xx 1 Core, 32-Bit 150MHz 289-NFBGA (12x12)

ARM9TDMI Microprocessor IC OMAP-59xx 1 Core, 32-Bit 150MHz 289-NFBGA (12x12)

Buy Now Datasheet
Microprocessors - OMAP5910JZVL2 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
OMAP5910JZVL2
Microprocessors OMAP5910JZVL2
IC MPU OMAP-59XX 150MHZ 289BGA

IC MPU OMAP-59XX 150MHZ 289BGA

Supplier's Site
Embedded - Microprocessors - OMAP5910JZVL2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
OMAP5910JZVL2
Embedded - Microprocessors OMAP5910JZVL2
IC MPU OMAP-59XX 150MHZ 289BGA

IC MPU OMAP-59XX 150MHZ 289BGA

Supplier's Site Datasheet
Microprocessors - OMAP5910JZVL2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAP5910JZVL2
Microprocessors OMAP5910JZVL2
ARM9TDMI Microprocessor IC OMAP-59xx 1 Core, 32-Bit 150MHz 289-NFBGA (12x12)

ARM9TDMI Microprocessor IC OMAP-59xx 1 Core, 32-Bit 150MHz 289-NFBGA (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAP5910JZVL2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAP5910JZVL2
Integrated Circuits (ICs) - Embedded - Microprocessors OMAP5910JZVL2
IC MPU OMAP-59XX 150MHZ 289NFBGA

IC MPU OMAP-59XX 150MHZ 289NFBGA

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 296-OMAP5910JZVL2-ND OMAP5910JZVL2 OMAP5910JZVL2 OMAP5910JZVL2 OMAP5910JZVL2
Product Name Microprocessors Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM9TDMI ARM9TDMI ARM; ARM9TDMI ARM9TDMI ARM; ARM9TDMI
Supply Voltage 1.8V; 3.3V
Package Type Other; 289-TFBGA Other; 289-TFBGA BGA; Other; 289-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAARD11FP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details