Texas Instruments High-Performance Analog Microprocessors OMAP5910JGZG2

Description
ARM9TDMI Microprocessor IC OMAP-59xx 1 Core, 32-Bit 150MHz 289-BGA MICROSTAR (12x12)
Request a Quote Datasheet
Description
ARM9TDMI Microprocessor IC OMAP-59xx 1 Core, 32-Bit 150MHz 289-BGA MICROSTAR (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 296-16744-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-16744-ND
Microprocessors 296-16744-ND
ARM9TDMI Microprocessor IC OMAP-59xx 1 Core, 32-Bit 150MHz 289-BGA MICROSTAR (12x12)

ARM9TDMI Microprocessor IC OMAP-59xx 1 Core, 32-Bit 150MHz 289-BGA MICROSTAR (12x12)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - OMAP5910JGZG2 - 1232952-OMAP5910JGZG2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAP5910JGZG2
1232952-OMAP5910JGZG2
Embedded - Embedded - Microprocessors - OMAP5910JGZG2 1232952-OMAP5910JGZG2
Manufacturer: Texas Instruments Win Source Part Number: 1232952-OMAP5910JGZG 2 Series: OMAP-59xx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Core Processor: ARM9TDMI Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 150MHz Co-Processors/DSP: Signal Processing; C55x, System Control; CP15 RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: Keypad, LCD USB: USB 2.0 (2) Voltage - I/O: 1.8V, 2.75V, 3.3V Package: 289-TFBGA Additional Interfaces: 1-Wire/HDQ, AC97, I2C, I2S, IrDA, McBSP, MCSI, MICROWIRE, MMC/SD, SPI, UART Family Name: OMAP5910 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 289-BGA (12x12) Alternative Parts (Cross-Reference): OMAP5910JZDY2; OMAP5910JGDY2; OMAP5910JZZG2; Introduction Date: August 01, 2002 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 160

Manufacturer: Texas Instruments
Win Source Part Number: 1232952-OMAP5910JGZG2
Series: OMAP-59xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TC)
Core Processor: ARM9TDMI
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 150MHz
Co-Processors/DSP: Signal Processing; C55x, System Control; CP15
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: Keypad, LCD
USB: USB 2.0 (2)
Voltage - I/O: 1.8V, 2.75V, 3.3V
Package: 289-TFBGA
Additional Interfaces: 1-Wire/HDQ, AC97, I2C, I2S, IrDA, McBSP, MCSI, MICROWIRE, MMC/SD, SPI, UART
Family Name: OMAP5910
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 289-BGA (12x12)
Alternative Parts (Cross-Reference): OMAP5910JZDY2; OMAP5910JGDY2; OMAP5910JZZG2;
Introduction Date: August 01, 2002
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 160

Buy Now Datasheet
BGA Embedded Microprocessor MPU - 694-OMAP5910JGZG2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Embedded Microprocessor MPU
694-OMAP5910JGZG2
BGA Embedded Microprocessor MPU 694-OMAP5910JGZG2
Applications Processor 289-BGA MICROSTAR Product overview: OMAP5910JGZG2 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP5910JGZG2 can be used for catalog matching and distributor lookup.

Applications Processor 289-BGA MICROSTAR Product overview: OMAP5910JGZG2 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP5910JGZG2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAP5910JGZG2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAP5910JGZG2
Integrated Circuits (ICs) - Embedded - Microprocessors OMAP5910JGZG2
IC MPU OMAP-59XX 150MHZ 289BGA

IC MPU OMAP-59XX 150MHZ 289BGA

Supplier's Site
Microprocessors - OMAP5910JGZG2 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
OMAP5910JGZG2
Microprocessors OMAP5910JGZG2
IC MPU OMAP-59XX 150MHZ 289BGA

IC MPU OMAP-59XX 150MHZ 289BGA

Supplier's Site Datasheet
Microprocessors - OMAP5910JGZG2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAP5910JGZG2
Microprocessors OMAP5910JGZG2
ARM9TDMI Microprocessor IC OMAP-59xx 1 Core, 32-Bit 150MHz 289-BGA MICROSTAR (12x12)

ARM9TDMI Microprocessor IC OMAP-59xx 1 Core, 32-Bit 150MHz 289-BGA MICROSTAR (12x12)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 296-16744-ND 1232952-OMAP5910JGZG2 694-OMAP5910JGZG2 OMAP5910JGZG2 OMAP5910JGZG2 OMAP5910JGZG2
Product Name Microprocessors Embedded - Embedded - Microprocessors - OMAP5910JGZG2 BGA Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM9TDMI ARM; ARM9TDMI ARM9TDMI ARM9TDMI
Supply Voltage 1.8V; 3.3V 1.8V, 2.75V, 3.3V 1.6V
Package Type Other; 289-TFBGA Other; TFBGA Other; 289-TFBGA BGA; Other; 289-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - A80386DXL-40 - Lingto Electronic Limited
Specs
Microprocessor Family Am386DXL
View Details
Embedded Microprocessor MPU - 694-DP83449IVS/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - 150-SAM9X75D1G-I/4TB-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details