Texas Instruments High-Performance Analog Embedded - Embedded - Microprocessors - OMAP3530DCUS72 OMAP3530DCUS72

Description
Manufacturer: Texas Instruments Win Source Part Number: 929572-OMAP3530DCUS7 2 Series: OMAP-35xx Operating Temperature Range: 0°C ~ 90°C (TJ) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 720MHz 423-FCBGA (16x16) Core Processor: ARM® Cortex®-A8 Speed: 720MHz Package: Tray Package: 423-LFBGA, FCBGA Part Status: Obsolete Family Name: OMAP3 Categories: Integrated Circuits (ICs) Case / Package: 423-FCBGA (16x16) ECCN: 5A002A1 TI Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 929572-OMAP3530DCUS7 2 Series: OMAP-35xx Operating Temperature Range: 0°C ~ 90°C (TJ) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 720MHz 423-FCBGA (16x16) Core Processor: ARM® Cortex®-A8 Speed: 720MHz Package: Tray Package: 423-LFBGA, FCBGA Part Status: Obsolete Family Name: OMAP3 Categories: Integrated Circuits (ICs) Case / Package: 423-FCBGA (16x16) ECCN: 5A002A1 TI Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - OMAP3530DCUS72 - 929572-OMAP3530DCUS72 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAP3530DCUS72
929572-OMAP3530DCUS72
Embedded - Embedded - Microprocessors - OMAP3530DCUS72 929572-OMAP3530DCUS72
Manufacturer: Texas Instruments Win Source Part Number: 929572-OMAP3530DCUS7 2 Series: OMAP-35xx Operating Temperature Range: 0°C ~ 90°C (TJ) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 720MHz 423-FCBGA (16x16) Core Processor: ARM® Cortex®-A8 Speed: 720MHz Package: Tray Package: 423-LFBGA, FCBGA Part Status: Obsolete Family Name: OMAP3 Categories: Integrated Circuits (ICs) Case / Package: 423-FCBGA (16x16) ECCN: 5A002A1 TI Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 929572-OMAP3530DCUS72
Series: OMAP-35xx
Operating Temperature Range: 0°C ~ 90°C (TJ)
Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 720MHz 423-FCBGA (16x16)
Core Processor: ARM® Cortex®-A8
Speed: 720MHz
Package: Tray
Package: 423-LFBGA, FCBGA
Part Status: Obsolete
Family Name: OMAP3
Categories: Integrated Circuits (ICs)
Case / Package: 423-FCBGA (16x16)
ECCN: 5A002A1 TI
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microprocessors - OMAP3530DCUS72-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
OMAP3530DCUS72-ND
Microprocessors OMAP3530DCUS72-ND
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 720MHz 423-FCBGA (16x16)

ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 720MHz 423-FCBGA (16x16)

Buy Now Datasheet
Embedded Microprocessor MPU - 694-OMAP3530DCUS72 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-OMAP3530DCUS72
Embedded Microprocessor MPU 694-OMAP3530DCUS72
Applications Processor 423-FCBGA 0 to 90 Product overview: OMAP3530DCUS72 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3530DCUS72 can be used for catalog matching and distributor lookup.

Applications Processor 423-FCBGA 0 to 90 Product overview: OMAP3530DCUS72 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3530DCUS72 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - OMAP3530DCUS72 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAP3530DCUS72
Microprocessors OMAP3530DCUS72
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 720MHz 423-FCBGA (16x16)

ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 720MHz 423-FCBGA (16x16)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAP3530DCUS72 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAP3530DCUS72
Integrated Circuits (ICs) - Embedded - Microprocessors OMAP3530DCUS72
IC MPU OMAP-35XX 720MHZ 423FCBGA

IC MPU OMAP-35XX 720MHZ 423FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 929572-OMAP3530DCUS72 OMAP3530DCUS72-ND 694-OMAP3530DCUS72 OMAP3530DCUS72 OMAP3530DCUS72
Product Name Embedded - Embedded - Microprocessors - OMAP3530DCUS72 Microprocessors Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; 423-FCBGA (16x16) Other; 423-LFBGA, FCBGA Other; FCBGA BGA; Other; 423-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARMR CortexR-A8
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - AM29000-25GC - 860914-AM29000-25GC - Win Source Electronics
Specs
Architecture RISC
Package Type Other; 169-PGA (44.7x44.7)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
AM1806 Sitara Processor - AM1806EZWT4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details