Texas Instruments High-Performance Analog Embedded - Embedded - Microprocessors - OMAP3525ECUS OMAP3525ECUS

Description
Manufacturer: Texas Instruments Win Source Part Number: 790910-OMAP3525ECUS Series: OMAP-35xx Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Signal Processing; C64x+, Multimedia; NEON SIMD RAM Controllers: LPDDR Graphics Acceleration: Yes Display & Interface Controllers: LCD USB: USB 1.x (3), USB 2.0 (1) Voltage - I/O: 1.8V, 3.0V Package: 423-LFBGA, FCBGA Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Family Name: OMAP3525 Categories: Integrated Circuits (ICs) Manufacturer Package: 423-FCBGA (16x16) Alternative Parts (Cross-Reference): OMAP3525DCBC; OMAP3525DCBB; OMAP3525ECBC; OMAP3525ECBB; ECCN: 5A992.c Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 790910-OMAP3525ECUS Series: OMAP-35xx Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Signal Processing; C64x+, Multimedia; NEON SIMD RAM Controllers: LPDDR Graphics Acceleration: Yes Display & Interface Controllers: LCD USB: USB 1.x (3), USB 2.0 (1) Voltage - I/O: 1.8V, 3.0V Package: 423-LFBGA, FCBGA Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Family Name: OMAP3525 Categories: Integrated Circuits (ICs) Manufacturer Package: 423-FCBGA (16x16) Alternative Parts (Cross-Reference): OMAP3525DCBC; OMAP3525DCBB; OMAP3525ECBC; OMAP3525ECBB; ECCN: 5A992.c Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - OMAP3525ECUS - 790910-OMAP3525ECUS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAP3525ECUS
790910-OMAP3525ECUS
Embedded - Embedded - Microprocessors - OMAP3525ECUS 790910-OMAP3525ECUS
Manufacturer: Texas Instruments Win Source Part Number: 790910-OMAP3525ECUS Series: OMAP-35xx Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Signal Processing; C64x+, Multimedia; NEON SIMD RAM Controllers: LPDDR Graphics Acceleration: Yes Display & Interface Controllers: LCD USB: USB 1.x (3), USB 2.0 (1) Voltage - I/O: 1.8V, 3.0V Package: 423-LFBGA, FCBGA Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Family Name: OMAP3525 Categories: Integrated Circuits (ICs) Manufacturer Package: 423-FCBGA (16x16) Alternative Parts (Cross-Reference): OMAP3525DCBC; OMAP3525DCBB; OMAP3525ECBC; OMAP3525ECBB; ECCN: 5A992.c Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 790910-OMAP3525ECUS
Series: OMAP-35xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
Co-Processors/DSP: Signal Processing; C64x+, Multimedia; NEON SIMD
RAM Controllers: LPDDR
Graphics Acceleration: Yes
Display & Interface Controllers: LCD
USB: USB 1.x (3), USB 2.0 (1)
Voltage - I/O: 1.8V, 3.0V
Package: 423-LFBGA, FCBGA
Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Family Name: OMAP3525
Categories: Integrated Circuits (ICs)
Manufacturer Package: 423-FCBGA (16x16)
Alternative Parts (Cross-Reference): OMAP3525DCBC; OMAP3525DCBB; OMAP3525ECBC; OMAP3525ECBB;
ECCN: 5A992.c
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - OMAP3525ECUS-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
OMAP3525ECUS-ND
Microprocessors OMAP3525ECUS-ND
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 423-FCBGA (16x16)

ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 423-FCBGA (16x16)

Buy Now Datasheet
ARM Cortex-A 600MHz BGA Embedded Microprocessor MPU - 694-OMAP3525ECUS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A 600MHz BGA Embedded Microprocessor MPU
694-OMAP3525ECUS
ARM Cortex-A 600MHz BGA Embedded Microprocessor MPU 694-OMAP3525ECUS
SoC, ARM Cortex A8, 600MHz, 65nm, 423-BGA Product overview: OMAP3525ECUS from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 600MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 600MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3525ECUS can be used for catalog matching and distributor lookup.

SoC, ARM Cortex A8, 600MHz, 65nm, 423-BGA Product overview: OMAP3525ECUS from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 600MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 600MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3525ECUS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - OMAP3525ECUS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
OMAP3525ECUS
Embedded - Microprocessors OMAP3525ECUS
IC MPU OMAP-35XX 600MHZ 423FCBGA

IC MPU OMAP-35XX 600MHZ 423FCBGA

Supplier's Site Datasheet
Microprocessors - OMAP3525ECUS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAP3525ECUS
Microprocessors OMAP3525ECUS
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 423-FCBGA (16x16)

ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 423-FCBGA (16x16)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAP3525ECUS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAP3525ECUS
Integrated Circuits (ICs) - Embedded - Microprocessors OMAP3525ECUS
IC MPU OMAP-35XX 600MHZ 423FCBGA

IC MPU OMAP-35XX 600MHZ 423FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 790910-OMAP3525ECUS OMAP3525ECUS-ND 694-OMAP3525ECUS OMAP3525ECUS OMAP3525ECUS OMAP3525ECUS
Product Name Embedded - Embedded - Microprocessors - OMAP3525ECUS Microprocessors ARM Cortex-A 600MHz BGA Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 3.0V 1.8V; 3V
Operating Temperature 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Microprocessor Family ARM; ARM® Cortex®-A8 OMAP3 ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARMR CortexR-A8
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 760-BFBGA, FCBGA
Clock Speed 750 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details