Texas Instruments High-Performance Analog ARM Cortex-A 600MHz Embedded Microprocessor MPU OMAP3525ECBCA

Description
SoC, ARM Cortex A8, 600MHz, 65nm, 515-Pin POP-FCBGA Product overview: OMAP3525ECBCA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 600MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 600MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3525ECBCA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SoC, ARM Cortex A8, 600MHz, 65nm, 515-Pin POP-FCBGA Product overview: OMAP3525ECBCA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 600MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 600MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3525ECBCA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-A 600MHz Embedded Microprocessor MPU - 694-OMAP3525ECBCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A 600MHz Embedded Microprocessor MPU
694-OMAP3525ECBCA
ARM Cortex-A 600MHz Embedded Microprocessor MPU 694-OMAP3525ECBCA
SoC, ARM Cortex A8, 600MHz, 65nm, 515-Pin POP-FCBGA Product overview: OMAP3525ECBCA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 600MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 600MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3525ECBCA can be used for catalog matching and distributor lookup.

SoC, ARM Cortex A8, 600MHz, 65nm, 515-Pin POP-FCBGA Product overview: OMAP3525ECBCA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 600MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 600MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3525ECBCA can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - OMAP3525ECBCA - 790909-OMAP3525ECBCA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAP3525ECBCA
790909-OMAP3525ECBCA
Embedded - Embedded - Microprocessors - OMAP3525ECBCA 790909-OMAP3525ECBCA
Manufacturer: Texas Instruments Win Source Part Number: 790909-OMAP3525ECBCA Series: OMAP-35xx Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TJ) Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Signal Processing; C64x+, Multimedia; NEON SIMD RAM Controllers: LPDDR Graphics Acceleration: Yes Display & Interface Controllers: LCD USB: USB 1.x (3), USB 2.0 (1) Voltage - I/O: 1.8V, 3.0V Package: 515-VFBGA, FCBGA Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Family Name: OMAP3525 Categories: Integrated Circuits (ICs) Manufacturer Package: 515-POP-FCBGA (14x14) Alternative Parts (Cross-Reference): OMAP3525DCUSA ; OMAP3525ECUSA; OMAP3525ECBBA; OMAP3525ECBC; ECCN: 5A992.c Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 790909-OMAP3525ECBCA
Series: OMAP-35xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
Co-Processors/DSP: Signal Processing; C64x+, Multimedia; NEON SIMD
RAM Controllers: LPDDR
Graphics Acceleration: Yes
Display & Interface Controllers: LCD
USB: USB 1.x (3), USB 2.0 (1)
Voltage - I/O: 1.8V, 3.0V
Package: 515-VFBGA, FCBGA
Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Family Name: OMAP3525
Categories: Integrated Circuits (ICs)
Manufacturer Package: 515-POP-FCBGA (14x14)
Alternative Parts (Cross-Reference): OMAP3525DCUSA ; OMAP3525ECUSA; OMAP3525ECBBA; OMAP3525ECBC;
ECCN: 5A992.c
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microprocessors - OMAP3525ECBCA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
OMAP3525ECBCA
Embedded - Microprocessors OMAP3525ECBCA
IC MPU OMAP-35XX 600MHZ 515FCBGA

IC MPU OMAP-35XX 600MHZ 515FCBGA

Supplier's Site Datasheet
Microprocessors - OMAP3525ECBCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAP3525ECBCA
Microprocessors OMAP3525ECBCA
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (14x14)

ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (14x14)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-OMAP3525ECBCA 790909-OMAP3525ECBCA OMAP3525ECBCA OMAP3525ECBCA
Product Name ARM Cortex-A 600MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - OMAP3525ECBCA Embedded - Microprocessors Microprocessors
Microprocessor Family OMAP3 ARM; ARM® Cortex®-A8 ARM® Cortex®-A8
Package Type Other; POP-FCBGA BGA; Other; 515-VFBGA, FCBGA
Pin Count 515
Clock Speed 600 MHz 600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

800MHZ Embedded Microprocessor MPU - 694-AM3715CBCDNB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded - Microprocessors - AM3703CBP - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details