Applications Processor 515-POP-FCBGA 0 to 90 Product overview: OMAP3525DCBB from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3525DCBB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 136674-OMAP3525DCBB
Packaging: Tray
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Signal Processing; C64x+, Multimedia; NEON SIMD
RAM Controllers: LPDDR
Graphics Acceleration: Yes
Display & Interface Controllers: LCD
USB: USB 1.x (3), USB 2.0 (1)
Voltage - I/O: 1.8V, 3.0V
Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 515-POP-FCBGA (12x12)
Speed(Frequency): 600MHz
Security Package / Case: 515-VFBGA, FCBGA
Alternative Parts (Cross-Reference): OMAP3525DCUS; OMAP3525DCBC; OMAP3525ECBC;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (12x12)
IC MPU OMAP-35XX 600MHZ 515FCBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-OMAP3525DCBB | 136674-OMAP3525DCBB | OMAP3525DCBB | OMAP3525DCBB |
| Product Name | Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - OMAP3525DCBB | Microprocessors | Embedded - Microprocessors |
| Package Type | Other; FCBGA | Other; 515-POP-FCBGA (12x12) | BGA; Other; 515-VFBGA, FCBGA | |
| Operating Temperature | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit |