Manufacturer: Texas Instruments
Win Source Part Number: 790901-OMAP3503ECBBA
Series: OMAP-35xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR
Graphics Acceleration: No
Display & Interface Controllers: LCD
USB: USB 1.x (3), USB 2.0 (1)
Voltage - I/O: 1.8V, 3.0V
Package: 515-VFBGA, FCBGA
Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Family Name: OMAP3503ECBBALPD
Categories: Integrated Circuits (ICs)
Manufacturer Package: 515-POP-FCBGA (12x12)
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (12x12)
Sitara processor: Arm Cortex-A8, LPDDR 515-POP-FCBGA -40 to 105 Product overview: OMAP3503ECBBALPD from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3503ECBBALPD
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (12x12)
IC MPU OMAP-35XX 600MHZ 515FCBGA
IC MPU OMAP-35XX 600MHZ 515FCBGA
IC MPU OMAP-35XX 600MHZ 515FCBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 790901-OMAP3503ECBBALPD | OMAP3503ECBBALPD-ND | 694-OMAP3503ECBBALPD | OMAP3503ECBBALPD | 815-OMAP3503ECBBALPD | OMAP3503ECBBALPD | OMAP3503ECBBALPD |
| Product Name | Embedded - Embedded - Microprocessors - OMAP3503ECBBALPD | Microprocessors | ARM Cortex-A Embedded Microprocessor MPU | Microprocessors | IC MPU OMAP-35XX 600MHZ 515FCBGA | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | 32-Bit | |||
| Supply Voltage | 1.8V, 3.0V | 1.8V; 3V | 1.15V | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Microprocessor Family | ARM; ARM® Cortex®-A8 | ARM® Cortex®-A8 | ARM; ARM® Cortex®-A8 | ARM; ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | ||
| Package Type | Other; 515-VFBGA, FCBGA | Other; FCBGA | BGA; Other; 515-VFBGA, FCBGA | Other; 515-VFBGA, FCBGA |