Texas Instruments Embedded - Embedded - Microprocessors - OMAP2530CZAC400 OMAP2530CZAC400

Description
Manufacturer: Texas Instruments Win Source Part Number: 060750-OMAP2530CZAC4 00 Categories: Integrated Circuits Status: Active Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 060750-OMAP2530CZAC4 00 Categories: Integrated Circuits Status: Active Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - OMAP2530CZAC400 - 060750-OMAP2530CZAC400 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAP2530CZAC400
060750-OMAP2530CZAC400
Embedded - Embedded - Microprocessors - OMAP2530CZAC400 060750-OMAP2530CZAC400
Manufacturer: Texas Instruments Win Source Part Number: 060750-OMAP2530CZAC4 00 Categories: Integrated Circuits Status: Active Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 060750-OMAP2530CZAC400
Categories: Integrated Circuits
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
Embedded Microprocessor MPU - 694-OMAP2530CZAC400 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-OMAP2530CZAC400
Embedded Microprocessor MPU 694-OMAP2530CZAC400
IC MICROPROCESSOR 80TQFP Product overview: OMAP2530CZAC400 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP2530CZAC400 can be used for catalog matching and distributor lookup.

IC MICROPROCESSOR 80TQFP Product overview: OMAP2530CZAC400 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP2530CZAC400 can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - OMAP2530CZAC400 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAP2530CZAC400
Microprocessors OMAP2530CZAC400
ARM® Cortex®-A8 Microprocessor IC - 1 Core, 32-Bit 400MHz

ARM® Cortex®-A8 Microprocessor IC - 1 Core, 32-Bit 400MHz

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAP2530CZAC400
Integrated Circuits (ICs) - Embedded - Microprocessors OMAP2530CZAC400
IC MPU 400MHZ 80TQFP

IC MPU 400MHZ 80TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 060750-OMAP2530CZAC400 694-OMAP2530CZAC400 OMAP2530CZAC400 OMAP2530CZAC400
Product Name Embedded - Embedded - Microprocessors - OMAP2530CZAC400 Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDJEAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details