The TPS659038-Q1 is an automotive power management integrated circuit (PMIC) designed for processor systems, featuring seven step-down switched-mode power supply regulators with output currents up to 6 A and eleven low-dropout regulators for external use. It supports digital voltage scaling, synchronized switching, and configurable power sequencing via one-time programmable memory. The device includes a real-time clock, 12-bit GPADC, thermal monitoring, and dual I2C and SPI control interfaces. It operates from a 3.135 V to 5.25 V system supply and is qualified for Automotive Grade 3 operation from -40°C to 85°C, with ESD classifications HBM Level 2 and CDM Level C3. The part is housed in a 12 mm × 12 mm 169-pin nFBGA package with 0.8 mm ball pitch.
Automotive Power Management IC (PMIC) for ARM Cortex A15 processors 169-NFBGA -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | O9038A35AIZWSRQ1 |
| Product Name | TPS659038-Q1 Automotive Power Management IC (PMIC) for ARM Cortex A15 processors |
| Package Type | Other; NFBGA |