Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - Touch Screen Controllers - NN325TRHARQ1 NN325TRHARQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 887486-NN325TRHARQ1 Operating Temperature Range: -40°C ~ 105°C Features: Touchscreen Controller - 16 b I²C, SPI Interface 40-VQFN (6x6) Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NN325 Categories: Integrated Circuits (ICs) Case / Package: 40-VQFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 887486-NN325TRHARQ1 Operating Temperature Range: -40°C ~ 105°C Features: Touchscreen Controller - 16 b I²C, SPI Interface 40-VQFN (6x6) Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NN325 Categories: Integrated Circuits (ICs) Case / Package: 40-VQFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Touch Screen Controllers - NN325TRHARQ1 - 887486-NN325TRHARQ1 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Touch Screen Controllers - NN325TRHARQ1
887486-NN325TRHARQ1
Data Acquisition - Data Acquisition - Touch Screen Controllers - NN325TRHARQ1 887486-NN325TRHARQ1
Manufacturer: Texas Instruments Win Source Part Number: 887486-NN325TRHARQ1 Operating Temperature Range: -40°C ~ 105°C Features: Touchscreen Controller - 16 b I²C, SPI Interface 40-VQFN (6x6) Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NN325 Categories: Integrated Circuits (ICs) Case / Package: 40-VQFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 887486-NN325TRHARQ1
Operating Temperature Range: -40°C ~ 105°C
Features: Touchscreen Controller - 16 b I²C, SPI Interface 40-VQFN (6x6)
Package: 40-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NN325
Categories: Integrated Circuits (ICs)
Case / Package: 40-VQFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
VQFN Touch Screen Controller
775-NN325TRHARQ1
VQFN Touch Screen Controller 775-NN325TRHARQ1
Multi-Sensing Touch Manager 40-VQFN -40 to 105 Product overview: NN325TRHARQ1 from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-NN325TRHARQ1 can be used for catalog matching and distributor lookup.

Multi-Sensing Touch Manager 40-VQFN -40 to 105 Product overview: NN325TRHARQ1 from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-NN325TRHARQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Touch Screen Controllers - NN325TRHARQ1-ND - DigiKey
Thief River Falls, MN, United States
Touch Screen Controllers
NN325TRHARQ1-ND
Touch Screen Controllers NN325TRHARQ1-ND
Touchscreen Controller, 10 b I²C, SPI Interface 40-VQFN (6x6)

Touchscreen Controller, 10 b I²C, SPI Interface 40-VQFN (6x6)

Buy Now Datasheet
Touch Screen Controllers - NN325TRHARQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
NN325TRHARQ1
Touch Screen Controllers NN325TRHARQ1
Touchscreen Controller 10 b I²C, SPI Interface 40-VQFN (6x6)

Touchscreen Controller 10 b I²C, SPI Interface 40-VQFN (6x6)

Buy Now
Data Acquisition - Touch Screen Controllers - NN325TRHARQ1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Touch Screen Controllers
NN325TRHARQ1
Data Acquisition - Touch Screen Controllers NN325TRHARQ1
IC SCREEN CNTRL 10BIT 40FN

IC SCREEN CNTRL 10BIT 40FN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - NN325TRHARQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
NN325TRHARQ1
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers NN325TRHARQ1
IC SCREEN CNTRL 10BIT 40FN

IC SCREEN CNTRL 10BIT 40FN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number 887486-NN325TRHARQ1 775-NN325TRHARQ1 NN325TRHARQ1-ND NN325TRHARQ1 NN325TRHARQ1 NN325TRHARQ1
Product Name Data Acquisition - Data Acquisition - Touch Screen Controllers - NN325TRHARQ1 VQFN Touch Screen Controller Touch Screen Controllers Touch Screen Controllers Data Acquisition - Touch Screen Controllers Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

5-wire Resistive Type Single-touch module - ETM-RES04C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details
Touch Screen Sensor ICs - 4972943 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
Data Acquisition - Touch Screen Controllers - AD7843ARQ - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - FTCSU548 - Shenzhen Shengyu Electronics Technology Limited
Specs
Interface Serial; USB; Serial, USB
Supply Voltage 3.3 volts
View Details
3 suppliers