Texas Instruments Standard Linear and Logic Timer Dual Precision, Soic14, 556; Frequency Texas Instruments NE556D

Description
TIMER DUAL PRECISION, SOIC14, 556; Frequency:500kHz; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:NE556; RoHS Compliant: Yes
Description
TIMER DUAL PRECISION, SOIC14, 556; Frequency:500kHz; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:NE556; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Timer Dual Precision, Soic14, 556; Frequency Texas Instruments - 37AJ0408 - Newark, An Avnet Company
Chicago, IL, United States
Timer Dual Precision, Soic14, 556; Frequency Texas Instruments
37AJ0408
Timer Dual Precision, Soic14, 556; Frequency Texas Instruments 37AJ0408
TIMER DUAL PRECISION, SOIC14, 556; Frequency:500kHz; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:NE556; RoHS Compliant: Yes

TIMER DUAL PRECISION, SOIC14, 556; Frequency:500kHz; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:NE556; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 37AJ0408
Product Name Timer Dual Precision, Soic14, 556; Frequency Texas Instruments
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG1022X-PA 20MHz 2Ch Essential-Series Arbitrary Waveform Generator with 4W Power Amplifier - UTG1022X-PA - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Amp
Inputs 2
Minimum 20 MHz
View Details
25 MHz to 6 GHz Signal Generator (-65 to +14 dBm) - SSG-6000RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 25 MHz
View Details