Texas Instruments Standard Linear and Logic Precision Timer, Dual, 100Khz, Tssop-8; Frequency Texas Instruments NE555PWR

Description
PRECISION TIMER, DUAL, 100KHZ, TSSOP-8; Frequency:100kHz; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:TSSOP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; RoHS Compliant: Yes
Description
PRECISION TIMER, DUAL, 100KHZ, TSSOP-8; Frequency:100kHz; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:TSSOP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Precision Timer, Dual, 100Khz, Tssop-8; Frequency Texas Instruments - 29AH6905 - Newark, An Avnet Company
Chicago, IL, United States
Precision Timer, Dual, 100Khz, Tssop-8; Frequency Texas Instruments
29AH6905
Precision Timer, Dual, 100Khz, Tssop-8; Frequency Texas Instruments 29AH6905
PRECISION TIMER, DUAL, 100KHZ, TSSOP-8; Frequency:100kHz; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:TSSOP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; RoHS Compliant: Yes

PRECISION TIMER, DUAL, 100KHZ, TSSOP-8; Frequency:100kHz; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:TSSOP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 29AH6905
Product Name Precision Timer, Dual, 100Khz, Tssop-8; Frequency Texas Instruments
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG2082X 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details