TIMER SINGLE PRECISION,DIP8 ,0.5MHZ; Frequency:500kHz; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:xx555 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Signal Generators |
| Product Number | 17AH9212 |
| Product Name | Timer Single Precision,dip8 ,0.5Mhz; Frequency Texas Instruments |
| Device Type | Generator |