Manufacturer: Texas Instruments
Win Source Part Number: 1082900-NE5534PSR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 500nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 4mA
Channel Output Current: 38mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
10MHz Op Amp, 500uV Vos, 13V/µs SR, 15V, SOIC-8 Product overview: NE5534PSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 13V, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 13V, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5534PSR can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 5000uV Offset-Max, BIPolar, PDSO8
General Purpose Amplifier 1 Circuit 8-SO
IC OPAMP GP 1 CIRCUIT 8SO
General Purpose Amplifier 1 Circuit 8-SO
IC OPAMP GP 1 CIRCUIT 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1082900-NE5534PSR | 687-NE5534PSR | NE5534PSR | NE5534PSR-ND | NE5534PSR | NE5534PSR | NE5534PSR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5534PSR | 10MHz 13V 15V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | 10 volts | ||||
| Source Current (IS) | 4 milliamps | 4 milliamps | 4 milliamps | 4 milliamps | |||
| VOS | 0.5000 millivolts | 0.5000 millivolts | |||||
| IBIAS | 0.5000 µA | 0.5000 µA | |||||
| GBW | 10 MHz | 10 MHz |