Low-Noise High-Speed Audio Operational Amplifier 8-PDIP 0 to 70
General Purpose Amplifier 1 Circuit 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 025198-NE5534P
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 500nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 4mA
Channel Output Current: 38mA
Gain Bandwidth Product (GBP): 10MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Signal Processing, Medical, Communications & Networking
1-Ch Op Amp, 10MHz BW, 15V, 38mA Out, 70dB CMRR, PDIP Product overview: NE5534P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 15V, 38mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 15V, 38mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5534P can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-PDIP
INTEGRATED CIRCUIT, OPERATIONAL AMPLIFIER, 1 CIRCUIT, 10 MHZ, DIP-8. FREE 2 YEAR RADWELL WARRANTY
Operational Amplifiers - Op Amps Low Noise
500nA Single 10MHz DIP-8 Operational Amplifier ROHS
IC, OP AMP, LOW NOISE, 5534, DIP8; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:13V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Radwell International | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | NE5534P | 296-7043-5-ND | 810217 | 810217P | 025198-NE5534P | 687-NE5534P | NE5534P | 16791580 | NE5534P | NE5534P | 33AH4552 | NE5534P | NE5534P | NE5534P |
| Product Name | NE5534 Low-Noise High-Speed Audio Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5534P | 10MHz 15V 38mA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Operational Amplifiers - Op Amps | Operational Amplifier/Comparator >> Operational Amplifier | Ic, Op Amp, Low Noise, 5534, Dip8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 15 volts | 5 to 15 volts | 30 volts | 10 volts | ||||||||
| VOS | 4 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||||||
| Quiescent Current (IQ) | 8000 microamps | |||||||||||||
| CMRR | 70 dB |