Low-Noise Operational Amplifier 8-PDIP 0 to 70
1-Ch, 10MHz, Low-Noise Op Amp, 15V, 8-PDIP Product overview: NE5534AP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5534AP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081965-NE5534AP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 500nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 4mA
Channel Output Current: 38mA
Gain Bandwidth Product (GBP): 10MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Medical, Communications & Networking
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC, OP AMP, LOW NOISE, 5534, DIP8; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:9V/µs; Supply Voltage Range:± 3V to ± 20V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating TemperatureRoHS Compliant: Yes
Operational Amplifiers - Op Amps Low Noise
General Purpose Amplifier 1 Circuit 8-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | NE5534AP | 687-NE5534AP | 081965-NE5534AP | 810330 | 810330P | 296-7042-5-ND | NE5534AP | NE5534AP | 33AH4551 | NE5534AP | NE5534AP |
| Product Name | NE5534A Low-Noise Operational Amplifier | 10MHz 15V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5534AP | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Op Amp, Low Noise, 5534, Dip8; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | 10 to 30 volts | 10 volts | 10 volts | 3 to 20 volts | |||||
| VOS | 4 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||||
| Quiescent Current (IQ) | 8000 microamps | ||||||||||
| CMRR | 70 dB |