The NE5534AD is a low-noise operational amplifier in an 8-pin SOIC package measuring 4.90mm by 3.91mm, with an operating temperature range of 0°C to 70°C. It features a typical input noise voltage of 3.5nV/√Hz, a unity-gain bandwidth of 10MHz, a slew rate of 13V/μs, and a common-mode rejection ratio of 100dB. The device supports internal compensation for gains of three or higher and includes offset-nulling capability. It operates from ±3V to ±20V supply voltages and provides a peak-to-peak output swing of 32V with ±18V supplies and a 600Ω load. Output short-circuit protection and input-protection diodes are integrated.
Low-Noise Operational Amplifier 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 045181-NE5534AD
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 500nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 4mA
Channel Output Current: 38mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit 8-SOIC
OP AMP, LOW NOISE, SMD, 5534, SOIC8; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:13V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Low-Noise Oper Amplifier
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | NE5534AD | 5172295P | 1685141 | 045181-NE5534AD | 296-26238-5-ND | 33AH4550 | NE5534AD | NE5534AD | NE5534AD |
| Product Name | NE5534A Low-Noise Operational Amplifier | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5534AD | Instrumentation, Op Amps, Buffer Amps | Op Amp, Low Noise, Smd, 5534, Soic8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 5 to 15 volts | 30 volts | |||||
| VOS | 4 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 8000 microamps | ||||||||
| CMRR | 70 dB |