Dual Low-Noise High-Speed Audio Operational Amplifier 8-SO 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | NE5532PSRG4 |
| Product Name | NE5532 Dual Low-Noise High-Speed Audio Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 10 to 30 volts |
| VOS | 4 millivolts |
| Quiescent Current (IQ) | 4000 microamps |
| CMRR | 70 dB |