The NE5532P is a dual low-noise operational amplifier in an 8-pin PDIP package, measuring 9.81mm × 6.35mm. It features a unity-gain bandwidth of 12MHz, a slew rate of 5V/μs, an equivalent input noise voltage of 5nV/√Hz at 1kHz, a common-mode rejection ratio of 100dB, and a DC voltage gain of 100V/mV. The device is internally compensated for unity-gain operation and includes input protection diodes and output short-circuit protection. It operates over a free-air temperature range of 0°C to 70°C with a supply voltage of 5V to 15V on VCC+ and -5V to -15V on VCC-. The package is supplied in a tube format.
Dual Low-Noise High-Speed Audio Operational Amplifier 8-PDIP 0 to 70
General Purpose Amplifier 2 Circuit Differential 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 025194-NE5532P
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 9 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 500μV
Family Name: NE5532
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: ±5 V to 15 V
Operating Supply Current: 8mA
Channel Output Current: 38mA
Gain Bandwidth Product (GBP): 10MHz
Alternative Parts (Cross-Reference): UPC4570C; UPC814C-A; UPC814C;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Communications & Networking, Signal Processing
2-Ch Op Amp, 10MHz BW, Low Noise, 15V, 8-PDIP Product overview: NE5532P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5532P can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8DIP
OP AMP, DUAL LOW NOISE, 5532, DIP8; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:9V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 2 Circuit 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps Dual Low Noise
| Texas Instruments | DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | NE5532P | 296-1410-5-ND | 025194-NE5532P | 1977391 | 687-NE5532P | NE5532P | 29AH6903 | NE5532P | NE5532P | NE5532P |
| Product Name | NE5532 Dual Low-Noise High-Speed Audio Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5532P | Op Amps | 10MHz 15V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, Dual Low Noise, 5532, Dip8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 30 volts | 5 to 15 volts | 30 volts | 5 to 15 volts | 30 volts | 5 to 15 volts | 10 volts | |||
| VOS | 4 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 4000 microamps | |||||||||
| CMRR | 70 dB |