Texas Instruments Dual Operational Amplifier IC NE5532IP

Description
Dual Low-Noise High-Speed Audio Operational Amplifier 8-PDIP -40 to 85 Product overview: NE5532IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5532IP can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual Low-Noise High-Speed Audio Operational Amplifier 8-PDIP -40 to 85 Product overview: NE5532IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5532IP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual Operational Amplifier IC - 687-NE5532IP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Operational Amplifier IC
687-NE5532IP
Dual Operational Amplifier IC 687-NE5532IP
Dual Low-Noise High-Speed Audio Operational Amplifier 8-PDIP -40 to 85 Product overview: NE5532IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5532IP can be used for catalog matching and distributor lookup.

Dual Low-Noise High-Speed Audio Operational Amplifier 8-PDIP -40 to 85 Product overview: NE5532IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5532IP can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5532IP - 1081982-NE5532IP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5532IP
1081982-NE5532IP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5532IP 1081982-NE5532IP
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081982-NE5532IP Number of Circuits: 2 Mounting: SMD (SMT) Gain Bandwidth Product: 10 MHz Number of Channels: 2 Number of Pins: 8 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081982-NE5532IP
Number of Circuits: 2
Mounting: SMD (SMT)
Gain Bandwidth Product: 10 MHz
Number of Channels: 2
Number of Pins: 8
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-NE5532IP 1081982-NE5532IP
Product Name Dual Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5532IP
Bandwidth 10 MHz 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC5526MSAX - 202593-CLC5526MSAX - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 5.25 volts
Source Current (IS) 48 milliamps
Bandwidth 350 MHz
View Details
2 suppliers
Op Amps - 2444518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-8
Number of Pins 8
View Details
Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701GPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.3000 milliamps
IBIAS 5.00E-5 µA
View Details
5 suppliers