Texas Instruments NE5532A Dual Low-Noise Operational Amplifier NE5532AP

Description
Dual Low-Noise Operational Amplifier 8-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual Low-Noise Operational Amplifier 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NE5532A Dual Low-Noise Operational Amplifier - NE5532AP - Texas Instruments
Dallas, TX, United States
NE5532A Dual Low-Noise Operational Amplifier
NE5532AP
NE5532A Dual Low-Noise Operational Amplifier NE5532AP
Dual Low-Noise Operational Amplifier 8-PDIP 0 to 70

Dual Low-Noise Operational Amplifier 8-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
10MHz 15V Operational Amplifier IC
687-NE5532AP
10MHz 15V Operational Amplifier IC 687-NE5532AP
2-Ch Op Amp, 10MHz, Low Noise, 15V, Bipolar, PDIP Product overview: NE5532AP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5532AP can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 10MHz, Low Noise, 15V, Bipolar, PDIP Product overview: NE5532AP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5532AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5532AP - 025191-NE5532AP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5532AP
025191-NE5532AP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5532AP 025191-NE5532AP
Manufacturer: Texas Instruments Win Source Part Number: 025191-NE5532AP Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 9 V/μs Current - Input Bias: 200nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: ±5 V to 15 V Operating Supply Current: 8mA Channel Output Current: 38mA Gain Bandwidth Product (GBP): 10MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Communications & Networking, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 025191-NE5532AP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 9 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: ±5 V to 15 V
Operating Supply Current: 8mA
Channel Output Current: 38mA
Gain Bandwidth Product (GBP): 10MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Communications & Networking, Signal Processing

Buy Now Datasheet
Op Amps - 4363046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
4363046
Op Amps 4363046
Texas Instruments NE5532AP

Texas Instruments NE5532AP

Supplier's Site
Op Amps - 4363046P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
4363046P
Op Amps 4363046P
Texas Instruments NE5532AP

Texas Instruments NE5532AP

Supplier's Site
Op Amps - 1003834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1003834
Op Amps 1003834
Texas Instruments NE5532AP

Texas Instruments NE5532AP

Supplier's Site
 - NE5532AP - Rochester Electronics
Newburyport, MA, United States
NE5532A Dual Low-Noise Operational Amplifier

NE5532A Dual Low-Noise Operational Amplifier

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7040-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7040-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7040-5-ND
General Purpose Amplifier 2 Circuit Differential 8-PDIP

General Purpose Amplifier 2 Circuit Differential 8-PDIP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5532AP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NE5532AP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NE5532AP
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site Datasheet
Linear Amplifier IC - 17230589 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
17230589
Linear Amplifier IC 17230589
OP AMP, DUAL LOW NOISE, 5532, DIP8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:10MHZ; SLEW RATE:9V/¦S; SUPPLY VOLTAGE RANGE:¦ 5V TO ¦ 15V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OP AMP, DUAL LOW NOISE, 5532, DIP8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:10MHZ; SLEW RATE:9V/¦S; SUPPLY VOLTAGE RANGE:¦ 5V TO ¦ 15V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NE5532AP
Operational Amplifiers - Op Amps NE5532AP
Operational Amplifiers - Op Amps Dual Low Noise

Operational Amplifiers - Op Amps Dual Low Noise

Buy Now Datasheet
Op Amp, Dual Low Noise, 5532, Dip8; No. Of Amplifiers Texas Instruments - 33AH4547 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Dual Low Noise, 5532, Dip8; No. Of Amplifiers Texas Instruments
33AH4547
Op Amp, Dual Low Noise, 5532, Dip8; No. Of Amplifiers Texas Instruments 33AH4547
OP AMP, DUAL LOW NOISE, 5532, DIP8; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:9V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

OP AMP, DUAL LOW NOISE, 5532, DIP8; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:9V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - NE5532AP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NE5532AP
Instrumentation, OP Amps, Buffer Amps NE5532AP
General Purpose Amplifier 2 Circuit 8-PDIP

General Purpose Amplifier 2 Circuit 8-PDIP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - NE5532AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NE5532AP
Integrated Circuits (ICs) - Linear - Amplifiers NE5532AP
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - NE5532AP - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NE5532AP
Instrumentation, OP Amps, Buffer Amps NE5532AP
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey Lingto Electronic Limited Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number NE5532AP 687-NE5532AP 025191-NE5532AP 4363046 4363046P NE5532AP 296-7040-5-ND NE5532AP 17230589 NE5532AP 33AH4547 NE5532AP NE5532AP NE5532AP
Product Name NE5532A Dual Low-Noise Operational Amplifier 10MHz 15V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5532AP Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC Operational Amplifiers - Op Amps Op Amp, Dual Low Noise, 5532, Dip8; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 10 to 30 volts 15 volts 5 to 15 volts 5 to 15 volts 10 volts 10 volts
VOS 4 millivolts 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 4000 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555202Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
 - 100122DCQR - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP24
Life Cycle Stage Obsolete
View Details
IC CLK BUFFER 1:8 80MHZ 20SOIC - 815-CDC341DWRG4 - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 5 volts
Source Current (IS) 24 milliamps
View Details
2 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126EA/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
7 suppliers