Texas Instruments High-Performance Analog Comparators NE529K

Description
Comparator Differential TTL TO-100-10
Request a Quote Datasheet
Description
Comparator Differential TTL TO-100-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - NE529K-ND - DigiKey
Thief River Falls, MN, United States
Comparators
NE529K-ND
Comparators NE529K-ND
Comparator Differential TTL TO-100-10

Comparator Differential TTL TO-100-10

Buy Now Datasheet
Linear - Linear - Comparators - NE529K - NE529K - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - NE529K
NE529K
Linear - Linear - Comparators - NE529K NE529K
Manufacturer: Texas Instruments Win Source Part Number: 790674-NE529K Packaging: Bulk Type: Differential Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: TO-100-10 Metal Can Output Type: TTL Number of Elements: 2 Categories: Integrated Circuits (ICs) Manufacturer Package: TO-100-10 Dual Supply Voltage (±): ±4.75 V ~ 5.25 V Maximum Quiescent Current: 20mA Voltage - Input Offset (Maximum): 5mV @ 5V Current - Input Bias (Maximum): 30μA @ ±5V Propagation Delay (Maximum): 20ns ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 790674-NE529K
Packaging: Bulk
Type: Differential
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: TO-100-10 Metal Can
Output Type: TTL
Number of Elements: 2
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-100-10
Dual Supply Voltage (±): ±4.75 V ~ 5.25 V
Maximum Quiescent Current: 20mA
Voltage - Input Offset (Maximum): 5mV @ 5V
Current - Input Bias (Maximum): 30μA @ ±5V
Propagation Delay (Maximum): 20ns
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - NE529K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
NE529K
Integrated Circuits (ICs) - Linear - Comparators NE529K
IC COMPARATOR 2 DIFF TO100-10

IC COMPARATOR 2 DIFF TO100-10

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number NE529K-ND NE529K NE529K
Product Name Comparators Linear - Linear - Comparators - NE529K Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AC521PC - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; PDIP; Other; PDIP
Logic Family CMOS
View Details
Integrated Circuits (ICs) - Linear - Comparators - LM2901MX/NAK1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.5V; Other
Package Type SOIC
View Details
Comparators - 74HC688DB,118-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
Dual 4-Bit Comparator - 4322/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details