Texas Instruments Standard Linear and Logic Ic, Precision Timer Dual 14-Dip; Frequency Texas Instruments NA556N

Description
IC, PRECISION TIMER DUAL 14-DIP; Frequency:-; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; MSL:-; SVHC:NoRoHS Compliant: Yes
Description
IC, PRECISION TIMER DUAL 14-DIP; Frequency:-; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; MSL:-; SVHC:NoRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Precision Timer Dual 14-Dip; Frequency Texas Instruments - 37AJ0399 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Precision Timer Dual 14-Dip; Frequency Texas Instruments
37AJ0399
Ic, Precision Timer Dual 14-Dip; Frequency Texas Instruments 37AJ0399
IC, PRECISION TIMER DUAL 14-DIP; Frequency:-; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; MSL:-; SVHC:NoRoHS Compliant: Yes

IC, PRECISION TIMER DUAL 14-DIP; Frequency:-; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; MSL:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 37AJ0399
Product Name Ic, Precision Timer Dual 14-Dip; Frequency Texas Instruments
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10 MHz to 30 GHz Signal Generator (-47 to +20 dBm) - SSG-30G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details