Texas Instruments Standard Linear and Logic Precision Timer, Dual, Soic-14; Frequency Texas Instruments NA556DR

Description
PRECISION TIMER, DUAL, SOIC-14; Frequency:-; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes
Description
PRECISION TIMER, DUAL, SOIC-14; Frequency:-; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Precision Timer, Dual, Soic-14; Frequency Texas Instruments - 28AH4400 - Newark, An Avnet Company
Chicago, IL, United States
Precision Timer, Dual, Soic-14; Frequency Texas Instruments
28AH4400
Precision Timer, Dual, Soic-14; Frequency Texas Instruments 28AH4400
PRECISION TIMER, DUAL, SOIC-14; Frequency:-; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes

PRECISION TIMER, DUAL, SOIC-14; Frequency:-; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 28AH4400
Product Name Precision Timer, Dual, Soic-14; Frequency Texas Instruments
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
30 GHz High Power Signal Generator, -38 to +27 dBm, 50Ω - SSG-30GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details