2 Circuit IC Switch 4:1 170Ohm 16-SOIC
2 Circuit IC Switch 4:1 170Ohm 16-SOIC
2 Circuit IC Switch 4:1 170Ohm 16-SOIC
6.7-pF, 36-V, 4:1, 2-channel analog multiplexer 16-SOIC -40 to 125 Product overview: MUX509IDR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MUX509IDR can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 170Ohm 16-SOIC
ANALOGUE MUX, DUAL, 4:1, SOIC-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:145ohm; Supply Voltage Range:± 5V to ± 18V, 10V to 36V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; OperatingRoHS Compliant: Yes
IC MULTIPLEXER 4CH 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-44863-2-ND | 747-MUX509IDR | MUX509IDR | 26AJ7686 | MUX509IDR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Dual SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux, Dual, 4 Texas Instruments | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | ||||
| Supply Voltage (VS) | 5 to 36 volts | 5 to ? volts | 5 to 36 volts | ||
| Ron | 170 ohms | 170 ohms | 145 ohms | 2.4 ohms | |
| tON | 136 ns | ||||
| tOFF | 75 ns |