1 Circuit IC Switch 8:1 170Ohm 16-TSSOP
1 Circuit IC Switch 8:1 170Ohm 16-TSSOP
1 Circuit IC Switch 8:1 170Ohm 16-TSSOP
8:1 Analog MUX, 36V, 125°C, 16-TSSOP, Automotive Product overview: MUX508IPWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 36V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Automotive, 36V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MUX508IPWR can be used for catalog matching and distributor lookup.
ANALOGUE MUX, 8:1, TSSOP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:200ohm; Supply Voltage Range:± 5V to ± 18V, 10V to 36V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating RoHS Compliant: Yes
IC MUX 8:1 170 OHM 16TSSOP
1 Circuit IC Switch 8:1 170Ohm 16-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-44147-2-ND | 747-MUX508IPWR | 26AJ7685 | MUX508IPWR | MUX508IPWR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Automotive 36V TSSOP Analog Switch and Multiplexer IC | Analogue Mux, 8 Texas Instruments | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | ||||
| Supply Voltage (VS) | 5 to 36 volts | 5 to ? volts | 5 to 36 volts | ||
| Ron | 170 ohms | 200 ohms | 2.4 ohms | 170 ohms | |
| tON | 136 ns | ||||
| tOFF | 75 ns |