Texas Instruments High-Performance Analog Analog Switches, Multiplexers, Demultiplexers MUX508IDR

Description
1 Circuit IC Switch 8:1 170Ohm 16-SOIC
Request a Quote Datasheet
Description
1 Circuit IC Switch 8:1 170Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 296-44862-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-44862-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-44862-6-ND
1 Circuit IC Switch 8:1 170Ohm 16-SOIC

1 Circuit IC Switch 8:1 170Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-44862-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-44862-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-44862-1-ND
1 Circuit IC Switch 8:1 170Ohm 16-SOIC

1 Circuit IC Switch 8:1 170Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-44862-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-44862-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-44862-2-ND
1 Circuit IC Switch 8:1 170Ohm 16-SOIC

1 Circuit IC Switch 8:1 170Ohm 16-SOIC

Buy Now Datasheet
Singapore, Singapore
36V SOIC Analog Switch and Multiplexer IC
747-MUX508IDR
36V SOIC Analog Switch and Multiplexer IC 747-MUX508IDR
8:1 Analog Multiplexer, 36V, 125°C, 16-SOIC Product overview: MUX508IDR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MUX508IDR can be used for catalog matching and distributor lookup.

8:1 Analog Multiplexer, 36V, 125°C, 16-SOIC Product overview: MUX508IDR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MUX508IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MUX508IDR - 848096-MUX508IDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MUX508IDR
848096-MUX508IDR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MUX508IDR 848096-MUX508IDR
Manufacturer: Texas Instruments Win Source Part Number: 848096-MUX508IDR Features: 1 Circuit IC Switch Package: Reel - TR Family Name: MUX508 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-44862-1-ND, 296-44862-6, MUX508IDR-ND, 296-44862-2, 296-44862-1

Manufacturer: Texas Instruments
Win Source Part Number: 848096-MUX508IDR
Features: 1 Circuit IC Switch
Package: Reel - TR
Family Name: MUX508
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-44862-1-ND, 296-44862-6, MUX508IDR-ND, 296-44862-2, 296-44862-1

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MUX508IDR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MUX508IDR
Interface - Analog Switches, Multiplexers, Demultiplexers MUX508IDR
IC MULTIPLEXER 8CH 16SOIC

IC MULTIPLEXER 8CH 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MUX508IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MUX508IDR
Analog Switches, Multiplexers, Demultiplexers MUX508IDR
1 Circuit IC Switch 8:1 170Ohm 16-SOIC

1 Circuit IC Switch 8:1 170Ohm 16-SOIC

Buy Now
Analogue Mux, 8 Texas Instruments - 26AJ7684 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux, 8 Texas Instruments
26AJ7684
Analogue Mux, 8 Texas Instruments 26AJ7684
ANALOGUE MUX, 8:1, SOIC-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:145ohm; Supply Voltage Range:± 5V to ± 18V, 10V to 36V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

ANALOGUE MUX, 8:1, SOIC-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:145ohm; Supply Voltage Range:± 5V to ± 18V, 10V to 36V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-44862-6-ND 747-MUX508IDR 848096-MUX508IDR MUX508IDR MUX508IDR 26AJ7684
Product Name Analog Switches, Multiplexers, Demultiplexers 36V SOIC Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MUX508IDR Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Analogue Mux, 8 Texas Instruments
Configuration 8x1
Supply Voltage (VS) 5 to 36 volts 5 to ? volts 5 to 36 volts
Ron 170 ohms 2.4 ohms 170 ohms 145 ohms
tON 136 ns
tOFF 75 ns
Unlock Full Specs
to access all available technical data